EN
  • EN
  • DE

SPC5632MF1MLQ60

Part No SPC5632MF1MLQ60
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Product Status Obsolete
Core Processor e200z3
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Supply Voltage - Operating 4.5V ~ 5.25V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC563
Standard Package 60
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263976-SPC5632MF1MLQ60
Ultra Librarian 3D Model Ultra Librarian SPC5632MF1MLQ60 CAD Model

Description

The SPC5632MF1MLQ60 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, renowned for its robust performance and versatility in automotive and industrial applications. This MCU is part of the MPC56xx family, which is designed to meet the rigorous requirements of modern embedded control systems.

Key Features

  • Core: The SPC5632MF1MLQ60 is built on a 32-bit Power Architecture® core that operates at a speed of up to 60MHz, providing the computational power necessary for complex tasks.
  • Memory: It is equipped with 512KB of flash memory and 36KB of RAM, ensuring ample space for application code and data processing.
  • Communication Interfaces: This MCU includes a variety of communication interfaces such as CAN, LIN, and SPI, allowing for flexible connectivity options with other devices and systems.
  • Timers: Multiple timing systems including a Real-Time Clock (RTC), Periodic Interrupt Timers (PIT), and Modular Event Timer System (eMIOS) provide precise timing control for a wide range of applications.
  • Analog-to-Digital Converter (ADC): A 12-bit ADC with multiple channels offers accurate analog signal measurement and conversion, crucial for sensor-based applications.

Applications

The SPC5632MF1MLQ60 is ideal for automotive applications such as engine management, transmission control, and body electronics. It is also well-suited for industrial applications that require a high level of reliability and performance, such as motor control, process control, and automation systems.

Quality and Reliability

NXP's commitment to quality is evident in the SPC5632MF1MLQ60, which is designed to operate in harsh environments and under stringent conditions. It features a wide operating temperature range and is compliant with automotive industry standards for reliability and longevity.

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the SPC5632MF1MLQ60, including software drivers, operating systems, and development boards. This ecosystem facilitates rapid development and testing, enabling a quicker time-to-market for end products.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess