EN
  • EN
  • DE

SL05.TC

Part No SL05.TC
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Description Low Capacitance TVS Diode For High Speed Data Interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1250575-SL05.TC
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Portable Devices, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian SL05.TC CAD Model

Description

The SL05.TC is a transient voltage suppression (TVS) diode manufactured by Semtech Corporation. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. The device offers fast response times and high surge current handling capabilities, making it ideal for safeguarding data lines and power supplies.

Applications:

  • Data Line Protection: Protecting I/O interfaces, RS-232, RS-485, and Ethernet ports from ESD and surge events.
  • Power Supply Protection: Safeguarding DC power lines in electronic equipment.
  • Consumer Electronics: Protecting sensitive components in smartphones, tablets, and other portable devices.
  • Automotive Electronics: Protecting electronic control units (ECUs) and sensors in vehicles.

Features:

  • Low Clamping Voltage: Provides effective protection by limiting the voltage across protected components.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage.
  • High Surge Current Capability: Can withstand high surge currents without degradation.
  • Small Package Size: Allows for compact circuit designs.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Enhanced Reliability: Protects sensitive components from damage, improving the overall reliability of electronic systems.
  • Reduced Downtime: Minimizes the risk of equipment failure due to transient voltage events.
  • Cost Savings: Prevents costly repairs and replacements of damaged components.
  • Improved System Performance: Ensures stable operation of electronic systems by eliminating voltage transients.

Specifications:

The SL05.TC typically features a standoff voltage of 5V, a clamping voltage of approximately 9.1V at a test current, and a peak pulse power dissipation of several hundred watts. The specific values depend on the exact datasheet. Its fast response time is in the picosecond range, ensuring immediate protection against transient events. The device is available in a small surface-mount package, making it easy to integrate into circuit boards.

In summary, the SL05.TC from Semtech is a reliable and effective TVS diode that provides robust protection against voltage transients. Its low clamping voltage, fast response time, and high surge current capability make it an excellent choice for safeguarding sensitive electronic components in a wide range of applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9120 $50.1600
135+ $0.7484 $101.0340
210+ $0.7250 $152.2500
290+ $0.7016 $203.4640
370+ $0.6782 $250.9340
495+ $0.6080 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess