EN
  • EN
  • DE

SPC5605BF1CLL6

Part No SPC5605BF1CLL6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 77
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 64K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 7x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5605
Other Names 935317832557
Standard Package 450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263954-SPC5605BF1CLL6
Ultra Librarian 3D Model Ultra Librarian SPC5605BF1CLL6 CAD Model

Description

Product Overview: NXP SPC5605BF1CLL6 Microcontroller

The NXP SPC5605BF1CLL6 is a cutting-edge microcontroller designed for automotive applications that demand high levels of reliability and performance. As part of the SPC56 32-bit MCU family, it is built on Power Architecture® technology, tailored to meet the stringent requirements of the automotive industry for powertrain, body control, and safety systems.

Key Features:

  • Core: The SPC5605BF1CLL6 is equipped with a 32-bit Power Architecture core that runs at a speed of up to 64 MHz, providing robust computational capabilities and efficient handling of complex tasks.
  • Memory: It features 512 KB of flash memory for program storage, along with 64 KB of RAM for dynamic data processing, ensuring ample space for sophisticated automotive applications.
  • Timers and Control: A range of timers, including a Periodic Interrupt Timer, a Modular I/O System, and a Real-Time Counter, support precise timing and control tasks.
  • Analog to Digital Converters (ADCs): Multiple 12-bit ADCs offer accurate measurement capabilities for sensor data, critical for real-time decision-making in automotive systems.
  • Communication Interfaces: The device boasts a comprehensive set of communication interfaces such as CAN, LIN, and SPI, facilitating seamless integration with other components within the vehicle's network.
  • Package: Housed in a LQFP-64 package, the SPC5605BF1CLL6 offers a compact footprint while providing sufficient I/O ports for extensive peripheral connectivity.
  • Temperature Range: It operates over a wide temperature range, making it suitable for the harsh conditions typically found in automotive environments.

Applications:

The SPC5605BF1CLL6 is ideal for a variety of automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Anti-lock Braking Systems (ABS)
  • Airbag Systems
  • Body Control Modules (BCMs)

With its robust feature set and adherence to automotive quality standards, the NXP SPC5605BF1CLL6 microcontroller is a reliable choice for developers looking to create sophisticated and safety-critical automotive systems. Its performance and integration capabilities make it a versatile component that can enhance the functionality and efficiency of modern vehicles.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess