Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series MPC56xx Qorivva
Package Reel - TR
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, WDT
Number of I/O 39
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name SPC5603
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934764-SPC5603EEF2VLHR
Ultra Librarian 3D Model Ultra Librarian SPC5603EEF2VLHR CAD Model

Description

The NXP SPC5603EEF2VLHR is a cutting-edge microcontroller that integrates high-performance processing capabilities with enhanced features suitable for a wide range of automotive and industrial applications. This 32-bit MCU is part of the Power Architecture family and is designed to deliver exceptional computational power while maintaining low power consumption.

Key Features:

  • Core: The SPC5603EEF2VLHR is built around a 32-bit Power Architecture V2 core that operates at a frequency of up to 64 MHz, providing a perfect balance between performance and power efficiency.
  • Memory: It comes with 512 KB of flash memory and 64 KB of RAM, offering ample space for complex applications and software stacks.
  • Advanced Timer: The microcontroller includes a Modular I/O System (MIOS) that supports complex timing and control operations, which is essential for precise motor control and timing-sensitive tasks.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LIN, and SPI are available, enabling easy integration with in-vehicle networks and peripheral devices.
  • Analog-to-Digital Converter (ADC): A 12-bit ADC with multiple channels provides accurate measurement capabilities for sensor data and analog signals.
  • Package: The MCU is offered in a 100-pin LQFP package, ensuring compatibility with standard PCB layouts and facilitating ease of design and manufacturing.
  • Temperature Range: It operates within an extended temperature range from -40°C to +125°C, making it robust for harsh environments.
  • Automotive-Qualified: This microcontroller is AEC-Q100 qualified, ensuring reliability and performance standards that meet automotive industry requirements.

Applications:

The NXP SPC5603EEF2VLHR is ideal for a variety of applications within the automotive sector, including engine management, transmission control, body control modules, and safety systems. Its robust feature set also makes it suitable for industrial control systems, robotics, and other applications requiring a high level of reliability and precision.

Overall, the SPC5603EEF2VLHR microcontroller is a powerful solution for designers looking to develop advanced systems with stringent performance and reliability criteria. NXP's commitment to quality and innovation is evident in this versatile and efficient microcontroller, making it a top choice for next-generation embedded systems.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Need more? Email Us
ECAD model for LM3S6965-EQC50-A2
Microchip Technology
IC MCU 32BIT 512KB FLASH 144LQFP / AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Lowest to $26.3910
ECAD model for AT32UC3A0512-ALUR
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80LFQFP / RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
Lowest to $5.4614
ECAD model for R5F100MGAFB#10
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 550MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Lowest to $14.1429
ECAD model for STM32H723ZET6
Microchip Technology
IC MCU 8BIT 1.75KB FLASH 16QFN
Need more? Email Us
ECAD model for PIC16F630-I/ML
Microchip Technology
IC MCU 16BIT 32KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CK32MP205-E/PT
NXP / Nexperia
IC MCU 8BIT 4KB FLASH 8SO
Need more? Email Us
ECAD model for MCHC908QT4VDWE
Infineon Technologies
IC MCU 32BIT 544KB FLASH 64LQFP / ARM® Cortex®-M4F FM4 MB9B460L Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 64-LQFP (10x10)
Need more? Email Us
ECAD model for CY9BF466LPMC1-G-JNE2
Microchip Technology
IC MCU 8BIT 32KB FLASH 44PLCC / 80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)
Lowest to $25.8424
ECAD model for AT89C51CC01UA-SLSUM

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention