EN
  • EN
  • DE

SPC5601PEF0MLL6

Part No SPC5601PEF0MLL6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 192KB FLASH 100LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 16
RAM Size 12K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5601
Other Names 935314663557
Standard Package 450
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263996-SPC5601PEF0MLL6
Ultra Librarian 3D Model Ultra Librarian SPC5601PEF0MLL6 CAD Model

Description

The SPC5601PEF0MLL6 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the rigorous demands of automotive and industrial applications. This powerful MCU is part of the SPC56 32-bit Power Architecture family, offering a perfect blend of performance, reliability, and versatility.

Key Features

  • Core: The SPC5601PEF0MLL6 is built on the Power Architecture e200z0h CPU core, which operates at a frequency of up to 64 MHz, providing the computational horsepower needed for complex tasks.
  • Memory: It is equipped with 64 KB of Flash memory for program storage and 4 KB of RAM for data processing, ensuring smooth operation and data handling.
  • Package: The MCU comes in a LQFP-64 package, which is ideal for space-constrained applications while still offering sufficient I/O options for versatile connectivity.
  • Temperature Range: With an operational temperature range from -40°C to 125°C, the SPC5601PEF0MLL6 is robust enough to withstand harsh environmental conditions.
  • Automotive-Grade: Designed to meet the AEC-Q100 standard, this MCU is suitable for automotive applications that require high reliability and performance under extreme conditions.

Advanced Peripherals and Interfaces

The SPC5601PEF0MLL6 includes a range of integrated peripherals and interfaces that enhance its functionality:

  • Multiple communication interfaces including CAN, LIN, and SPI allow for flexible integration into automotive networks and systems.
  • Advanced Analog-to-Digital Converters (ADCs) provide accurate sensor readings and data acquisition capabilities.
  • Timers and PWM units support complex timing operations and control applications.

Applications

With its robust feature set, the SPC5601PEF0MLL6 is an ideal choice for a variety of applications:

  • Body control modules
  • Dashboard systems
  • Engine control units
  • Automotive safety and assistance systems
  • Industrial control systems

In summary, the SPC5601PEF0MLL6 from NXP Semiconductors is a highly capable MCU that delivers exceptional performance and reliability for automotive and industrial applications, backed by a comprehensive set of peripherals and a wide operating temperature range.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess