EN
  • EN
  • DE

SPC5566MVR132

Part No SPC5566MVR132
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 416PBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor e200z6
Data Bus Width 32-Bit
Speed 132MHz
Connectivity CANbus, EBI/EMI, Ethernet, SCI, SPI
Peripherals DMA, POR, PWM, WDT
The number of I/O 256
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.35V ~ 1.65V
Data Converters A/D 40x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 416-BBGA
Supplier Device Package 416-PBGA (27x27)
Family Part Number PC5566
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Win Source Part Number 712291-SPC5566MVR132
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPC5566MVR132 CAD Model

Description

NXP SPC5566MVR132 Microcontroller

The NXP SPC5566MVR132 is a cutting-edge microcontroller that is part of the MPC55xx family of automotive microcontrollers. This powerful device is designed to meet the rigorous demands of modern automotive applications, providing a robust solution for engine management, transmission control, chassis control, and safety systems.

Key Features:

  • Core: The microcontroller is built around the e200z6 Power Architecture core, capable of operating at speeds of up to 132 MHz. This dual-issue, 32-bit CPU core ensures high-performance processing capabilities needed for complex automotive applications.
  • Memory: It comes with an ample memory configuration, featuring 1MB of flash memory for reliable storage and 64KB of RAM for efficient data processing.
  • Advanced Timer: The device includes an enhanced Modular I/O System (eMIOS) that offers a variety of timer functions suitable for a wide range of timing tasks, including pulse width modulation (PWM) for precise motor control.
  • Communication Interfaces: A comprehensive set of communication interfaces is integrated, such as multiple CAN (Controller Area Network) modules, LIN (Local Interconnect Network), and DSPI (Deserialized Serial Peripheral Interface) modules, facilitating versatile connectivity options for in-vehicle networking.
  • Analog-to-Digital Converter: The SPC5566MVR132 features a high-resolution, 12-bit analog-to-digital converter (ADC) with multiple channels, allowing it to accurately convert analog signals from various sensors into digital data for processing.
  • Enhanced Safety Features: Safety features include a built-in Error Correction Code (ECC) on both the flash and RAM, which helps detect and correct errors, ensuring data integrity and system reliability.
  • Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for harsh automotive environments.

With its robust processing core, extensive memory and communication options, and advanced control and safety features, the NXP SPC5566MVR132 is a highly capable microcontroller that can handle the sophisticated demands of automotive applications. Whether it's for powertrain systems, body control, or advanced driver assistance systems (ADAS), this microcontroller provides a reliable and efficient platform for automotive developers.

Manufacturers and developers looking for a high-performance automotive microcontroller solution will find the NXP SPC5566MVR132 to be an excellent choice, with its blend of performance, features, and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $361.1111 $361.1111
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess