EN
  • EN
  • DE

AM26C31I

Part No AM26C31I
Manufacturer Texas Instruments
Catalog Hard To Find
Description QUADRUPLE DIFFERENTIAL LINE DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1143446-AM26C31I
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian AM26C31I CAD Model

Description

The AM26C31I is a high-speed, quadruple differential line driver designed by Texas Instruments to interface with TTL logic levels while driving a differential output. This robust line driver is specifically engineered to deliver exceptional performance in balanced and unbalanced digital data transmission systems.

Constructed with advanced BiCMOS technology, the AM26C31I offers an optimal combination of low power consumption and high-speed operation. It is capable of reaching speeds up to 10 Mbps, making it suitable for fast data communication in industrial, telecom, and computing applications. The device features a wide supply voltage range from 4.5V to 5.5V, allowing it to integrate seamlessly with a variety of circuits.

Key Features:

  • Meets or exceeds the requirements of TIA/EIA-422-B and ITU Recommendation V.11
  • Operates from a single 5V supply
  • Low power consumption for energy-efficient operation
  • High-speed performance with up to 10 Mbps data rate
  • Four independent line drivers for flexible usage
  • 3-State outputs for connection to system buses
  • Input hysteresis for improved noise margins
  • Available in industry-standard SOIC package for easy integration

The AM26C31I is characterized for operation from -40°C to 85°C, making it reliable in a broad range of environmental conditions. Its enhanced electromagnetic compatibility (EMC) performance ensures minimal electromagnetic interference (EMI) in sensitive applications. Each of the four drivers can be independently enabled, and they feature 3-state outputs, which allow for connection to system buses without additional buffering.

This line driver is typically used in digital communication systems where long cable lengths, noise, and ground shifts can cause signal integrity issues. The differential outputs of the AM26C31I effectively combat these challenges, providing robust data transmission in harsh electrical environments.

Overall, the AM26C31I from Texas Instruments is a reliable and efficient solution for system designers looking to improve signal quality and integrity in their high-speed digital interfaces.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9594 $55.6752
18+ $5.7102 $102.7836
28+ $5.5318 $154.8904
38+ $5.3534 $203.4292
49+ $5.1749 $253.5701
65+ $4.6396 $301.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess