EN
  • EN
  • DE

SPC5517EAMMG66

Part No SPC5517EAMMG66
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 1.5MB FLASH 208MAPBGA / e200z0, e200z1 series Microcontroller IC 32-Bit Dual-Core 66MHz 1.5MB (1.5M x 8) FLASH 208-BGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC55xx Qorivva
Package Tray
Product Status Obsolete
Core Processor e200z0, e200z1
Core Size 32-Bit Dual-Core
Speed 66MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 144
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 80K x 8
Supply Voltage - Operating 4.5V ~ 5.25V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 208-BGA
Supplier Device Package 208-BGA (17x17)
Base Product Number SPC551
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1221492-SPC5517EAMMG66
Ultra Librarian 3D Model Ultra Librarian SPC5517EAMMG66 CAD Model

Description

NXP SPC5517EAMMG66 Microcontroller

The NXP SPC5517EAMMG66 is a state-of-the-art microcontroller designed for automotive and industrial applications that demand high levels of reliability, performance, and real-time responsiveness. As part of NXP's SPC55xx family, this microcontroller is built on the Power Architecture® technology, providing a robust platform for complex and safety-critical tasks.

Core Features

  • Processing Power: At the heart of the SPC5517EAMMG66 is a powerful 32-bit Power Architecture® core, which operates at speeds up to 66 MHz. This ensures swift data processing capabilities, making it suitable for handling demanding applications.
  • Memory: The microcontroller comes equipped with an ample memory configuration, featuring up to 1.5MB of flash memory for program storage and 64KB of RAM for efficient data handling and operations.
  • Advanced Timers: It includes a rich set of timing and control units, such as Periodic Interrupt Timers, Modular I/O System, and Enhanced Modular I/O System (eMIOS), which provide precise timing control for a wide range of applications.
  • Communication Interfaces: With multiple communication interfaces, including CAN, LIN, and SPI, the SPC5517EAMMG66 ensures seamless connectivity and data exchange with other components within a system.

Robust Design for Automotive Applications

The SPC5517EAMMG66 is designed to meet the stringent requirements of the automotive industry. It features:

  • Error Correction Code (ECC) on both flash and RAM, enhancing data integrity and system reliability.
  • A low-power mode that reduces power consumption during idle periods, which is critical for battery-operated systems.
  • High-temperature operational capability, ensuring consistent performance even under extreme conditions.

Development Support

NXP provides comprehensive development support for the SPC5517EAMMG66, including software drivers, development tools, and evaluation boards. This facilitates rapid development and prototyping, allowing engineers to bring their products to market faster.

In summary, the NXP SPC5517EAMMG66 microcontroller is an ideal choice for developers looking for a high-performance, reliable, and feature-rich platform for their automotive or industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess