EN
  • EN
  • DE

SPC5516EAVMG80

Part No SPC5516EAVMG80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 208MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features e200z0, e200z1 series Microcontroller IC 32-Bit Dual-Core 80MHz 1MB (1M x 8) FLASH 208-BGA (17x17)
Manufacturer NXP
Series MPC55xx Qorivva
Package Tray
Core Processor e200z0, e200z1
Core Size 32-Bit Dual-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 144
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 4.5V ~ 5.25V
Data Converters A/D 40x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 208-BGA
Case / Package 208-BGA (17x17)
Family Name SPC5516
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14874, 935314333557, SPC5516EAVMG80-ND
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896983-SPC5516EAVMG80
Ultra Librarian 3D Model Ultra Librarian SPC5516EAVMG80 CAD Model

Description

The NXP SPC5516EAVMG80 is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. This powerful component is part of the NXP SPC5 family, which is renowned for its exceptional performance, reliability, and versatility.

Key Features

  • Core: The SPC5516EAVMG80 is built around a 32-bit Power Architecture core that operates at a maximum frequency of 80 MHz, delivering the computational power necessary for complex tasks.
  • Memory: It comes equipped with 512 KB of Flash memory and 64 KB of RAM, ensuring ample storage for program code and efficient data handling.
  • Advanced Timer Units: Multiple advanced timer units are available, including Motor Control and General Purpose Timers, which provide precise control for a variety of applications.
  • Communication Interfaces: A rich set of communication interfaces such as CAN, LIN, and SPI are included, facilitating robust connectivity and data exchange with other systems.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with multiple channels allows for accurate conversion of analog signals to digital data, essential for sensor interfacing and data acquisition.

Applications

The SPC5516EAVMG80 is ideal for a range of applications, particularly within the automotive sector, where it can be used in powertrain systems, body control modules, and advanced driver-assistance systems (ADAS). Its robust design also makes it suitable for industrial control systems, where precision and reliability are paramount.

Package and Quality

The microcontroller is packaged in a LQFP 144-pin package, which is designed to fit compactly on a printed circuit board while providing sufficient I/O for complex applications. NXP's commitment to quality ensures that the SPC5516EAVMG80 meets the highest standards, with rigorous testing and certification processes in place to guarantee performance in harsh environments and under extreme conditions.

Conclusion

With its robust architecture, comprehensive feature set, and adherence to stringent quality standards, the NXP SPC5516EAVMG80 microcontroller is an excellent choice for developers looking to create sophisticated and reliable automotive and industrial systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess