EN
  • EN
  • DE

SPC5516EAMLQ48

Part No SPC5516EAMLQ48
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169095-SPC5516EAMLQ48
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series MPC55xx Qorivva
Package Tray
Product Status Active
Core Processor e200z0, e200z1
Core Size 32-Bit Dual-Core
Connectivity CANbus, EBI/EMI, I²C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian SPC5516EAMLQ48 CAD Model

Description

NXP SPC5516EAMLQ48 Microcontroller

The SPC5516EAMLQ48 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed for automotive and industrial applications that demand robust operation, advanced control, and connectivity features. This MCU is part of NXP's SPC5 family, which is renowned for its Power Architecture® cores, offering a blend of performance, efficiency, and reliability.

This particular MCU is built around a 32-bit Power Architecture core, which operates at a frequency of up to 64 MHz. With its high-speed processing capabilities, the SPC5516EAMLQ48 is well-suited for real-time applications. It is equipped with 512 KB of flash memory and 64 KB of RAM, offering ample space for complex software applications and data storage.

The SPC5516EAMLQ48 features a rich set of peripherals, including multiple communication interfaces such as CAN (Controller Area Network), LIN (Local Interconnect Network), and SPI (Serial Peripheral Interface), making it ideal for networked systems. Its advanced timer units support PWM (Pulse Width Modulation) generation, which is essential for motor control and other applications requiring precise timing control.

With its integrated ADC (Analog-to-Digital Converter), this MCU can efficiently process analog signals, making it suitable for sensor-based systems. The ADC's high resolution and fast conversion rates ensure accurate data acquisition, which is critical in control systems.

Safety features are a cornerstone of the SPC5516EAMLQ48, with built-in mechanisms for fault detection and system protection. These features are critical for meeting the stringent requirements of automotive safety standards such as ISO 26262. The MCU also supports secure boot and encryption, providing a secure framework for application code and data protection.

The SPC5516EAMLQ48 is available in a LQFP-48 package, which is compact and suited for space-constrained applications. It operates over an extended temperature range, ensuring reliable performance in harsh environments.

In summary, the NXP SPC5516EAMLQ48 MCU is a powerful and versatile microcontroller that combines high-speed processing, a wide array of peripherals, robust safety features, and connectivity options, making it an excellent choice for demanding automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess