EN
  • EN
  • DE

SM32PF3000JEEPR2

Part No SM32PF3000JEEPR2
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004648-SM32PF3000JEEPR2
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM32PF3000JEEPR2 CAD Model

Description

The SM32PF3000JEEPR2 is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by NXP Semiconductors. This advanced PMIC is tailored to meet the stringent power requirements of high-performance processors and applications, providing a comprehensive power solution in a compact package.

Key Features

  • Multiple Output Regulators: The SM32PF3000JEEPR2 features a variety of output regulators, including buck converters, LDOs, and boost converters, to supply different voltage levels required by various components within a system.
  • Configurable Options: It offers a high degree of configurability through I2C communication, enabling precise control over output voltages, power sequences, and other parameters critical for optimizing system performance.
  • Integrated Power Control: With an integrated power control architecture, this PMIC ensures efficient power management and distribution, reducing the overall power consumption of the system it supports.
  • Wide Input Voltage Range: The device is designed to operate over a broad input voltage range, making it suitable for various applications and ensuring compatibility with different battery technologies.

Applications

The SM32PF3000JEEPR2 is ideal for powering complex systems that require multiple power domains. It is commonly used in applications such as:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Industrial control systems
  • Automotive infotainment and telematics

Technical Specifications

Parameter Value
Input Voltage Range 2.8V to 4.5V
Output Voltage Range 0.8V to 3.775V (configurable)
Operating Temperature -40°C to +85°C
Package QFN-32 (5x5mm)
Communication Interface I2C

In conclusion, the SM32PF3000JEEPR2 from NXP is a versatile and efficient PMIC solution for a wide array of electronic devices requiring reliable power management. Its robust feature set and adaptability make it an excellent choice for designers looking to optimize their power architecture for performance and efficiency.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess