EN
  • EN
  • DE

SLRC61002HN,118

Part No SLRC61002HN,118
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 32HVQFN / RFID Reader IC 13.56MHz ISO 15693, ISO 18000-3 I²C, SPI, UART 3V ~ 5.5V 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tape & Reel
Type RFID Reader
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3
Interface I2C, SPI, UART
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number SLRC61002
Other Names SLRC61002HN,118,568-13926-6,568-13926-2,568-13926-1,935297335118
Standard Package 6,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235572-SLRC61002HN,118
Ultra Librarian 3D Model Ultra Librarian SLRC61002HN,118 CAD Model

Description

Introducing the SLRC61002HN,118 from NXP

The SLRC61002HN,118 is a cutting-edge integrated circuit (IC) from NXP Semiconductors, specifically designed for Radio-Frequency Identification (RFID) applications. This high-performance IC is part of NXP's renowned SLRC610 family, known for its reliability and versatility in RFID tag reading solutions. The device is perfectly suited for a wide range of industrial, commercial, and consumer applications where contactless identification systems are required.

Key Features

  • High Frequency: The SLRC61002HN,118 operates at 13.56 MHz, which is the standard frequency for high-frequency (HF) RFID systems, ensuring compatibility with a wide range of RFID tags and standards, including ISO/IEC 14443 A/B and ISO/IEC 15693.
  • Advanced Modulation and Demodulation: The device supports advanced modulation and demodulation algorithms, which provide robust performance and reliability even in challenging environments with noise and interference.
  • Integrated Data Framing: With its built-in framing capabilities, the SLRC61002HN,118 can handle complex data packets, making it easier to manage communication protocols between the reader and RFID tags.
  • Power Efficiency: Designed with power efficiency in mind, this IC consumes minimal power, making it ideal for battery-powered or energy-sensitive applications.
  • Security Features: The SLRC61002HN,118 includes features that support secure transactions and data integrity, ensuring that sensitive information remains protected during RFID communication.

Applications

The versatility of the SLRC61002HN,118 makes it suitable for a diverse range of applications, including:

  • Access control systems
  • Asset tracking
  • Inventory management
  • Contactless payment systems
  • Library and document tracking
  • Product authentication

Technical Specifications

The SLRC61002HN,118 is available in a small, surface-mount HVQFN32 package, which is ideal for compact designs. It is equipped with multiple interfaces, including SPI, UART, and I2C, allowing for easy integration into various system architectures. The device's operating temperature range and robust design ensure reliable performance in diverse environments.

For developers and manufacturers looking for a high-performance RFID reader IC, the SLRC61002HN,118 from NXP is an excellent choice that combines functionality, efficiency, and security in one compact package.

You May Also Be Interested in

Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,830 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess