EN
  • EN
  • DE

SL3S1204FUD2/BG1Z

Part No SL3S1204FUD2/BG1Z
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC UCODE SMART LABEL UNCASED / IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number SL3S1204
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235579-SL3S1204FUD2/BG1Z
Ultra Librarian 3D Model Ultra Librarian SL3S1204FUD2/BG1Z CAD Model

Description

NXP SL3S1204FUD2/BG1Z UCODE 7 RFID IC

The NXP SL3S1204FUD2/BG1Z is a cutting-edge Radio-Frequency Identification (RFID) integrated circuit, part of NXP's renowned UCODE product family. Designed for high performance, this IC offers fast inventory capabilities, making it ideal for retail, logistics, and supply chain management applications.

Key Features:

  • Advanced UHF RFID Technology: Operating in the UHF frequency range, the SL3S1204FUD2/BG1Z provides long-range wireless connectivity, enabling efficient tag reading for quick inventory management.
  • High Sensitivity: The chip's exceptional sensitivity ensures reliable reading and writing performance, even in challenging environments or when tags are attached to materials that typically hinder RFID communication.
  • Fast Read Rates: Designed for speed, the UCODE 7 can handle rapid tag reading, allowing for swift processing of multiple items simultaneously, which is crucial in high-throughput scenarios.
  • Anti-Collision: The IC's anti-collision features enable it to operate effectively in dense tag environments, ensuring accurate identification and data retrieval from each tag.
  • EPC Memory: Equipped with an extendable EPC memory, the SL3S1204FUD2/BG1Z can store a unique identifier along with additional data, providing flexibility for various tagging requirements.
  • Global Operation: This IC is designed to meet global frequency standards, making it suitable for deployment in international markets.
  • Robust Security: With features like password protection and a tamper-evident seal, the UCODE 7 ensures that data stored on the tag is secure from unauthorized access.

Applications:

The versatility of the NXP SL3S1204FUD2/BG1Z makes it an excellent choice for a wide range of applications, including:

  • Retail inventory management
  • Asset tracking and logistics
  • Supply chain optimization
  • Product authentication
  • Pharmaceutical and healthcare tracking

Overall, the NXP SL3S1204FUD2/BG1Z UCODE 7 RFID IC offers a perfect blend of performance, reliability, and security, making it an essential component for businesses looking to leverage RFID technology for enhanced operational efficiency and data management.

You May Also Be Interested in

STMicroelectronics
NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $1.9247
NXP / Nexperia
Lowest to $1.3435
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Lowest to $47.1642
NXP / Nexperia
RFID, RF Access, Monitoring ICs RoHS
Lowest to $1.4553
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Lowest to $15.6687
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4476
Atmel
Antenna Driver for Multiple Antennas
Lowest to $1.6147
Others
UHF RFID SINGLE CHIP READER EPC CLASS1 GEN2 COMPATIBLE
Lowest to $71.6418

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess