EN
  • EN
  • DE

SL3S1204FTB0/1X

Part No SL3S1204FTB0/1X
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC UCODE SMART 860-960MHZ XSON6 / IC 860MHz ~ 960MHz EPC, ISO 15693, ISO 18000-6 6-XFDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Last Time Buy
Frequency 860MHz ~ 960MHz
Standards EPC, ISO 15693, ISO 18000-6
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package 6-XSON, SOT886 (1.45x1)
Base Product Number SL3S1204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935330441115,568-13501-6,SL3S1204FTB0/1X-ND,568-13501-2,568-13501-1
Standard Package 5,000
Win Source Part Number 967513-SL3S1204FTB0/1X
Ultra Librarian 3D Model Ultra Librarian SL3S1204FTB0/1X CAD Model

Description

The SL3S1204FTB0/1X is an advanced RFID technology product from NXP Semiconductors, designed for a wide range of applications in various industries. This UCODE 8 integrated circuit is part of NXP's leading-edge UHF RFID product family, known for its high performance, reliability, and ease of integration.

Key Features

  • High Sensitivity: The SL3S1204FTB0/1X offers exceptional read sensitivity, which translates to longer read ranges and faster inventory processes.
  • Global Operation: Designed to operate in multiple regulatory environments, this IC supports global UHF RFID frequency bands.
  • Robust Memory: It features a 128-bit EPC memory bank, 96-bit TID memory, and a 32-bit user memory bank, providing ample storage for item identification and additional data.
  • Fast Read and Write Speeds: The IC is optimized for quick encoding, helping to streamline production and tagging processes.
  • Privacy and Security: Equipped with features such as password protection and a tag kill function, the SL3S1204FTB0/1X ensures user privacy and data security.
  • Durable Design: The product is designed to withstand harsh environments, making it suitable for industrial and outdoor applications.

Applications

The versatility of the SL3S1204FTB0/1X makes it ideal for various applications, including:

  • Supply Chain Management
  • Asset Tracking
  • Inventory Management
  • Logistics and Shipping
  • Retail Operations
  • Product Authentication

Technical Specifications

Parameter Value
Integrated Circuit (IC) UCODE 8
Frequency Range 860-960 MHz
Memory 128-bit EPC, 96-bit TID, 32-bit User
Operating Temperature -40°C to +85°C

The SL3S1204FTB0/1X by NXP is a testament to the company's commitment to providing cutting-edge RFID solutions that meet the evolving needs of the modern marketplace. Its combination of performance, versatility, and security makes it an invaluable component for businesses looking to leverage RFID technology to enhance their operations.

You May Also Be Interested in

STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,870 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess