EN
  • EN
  • DE

SL3S1202FTT

Part No SL3S1202FTT
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description Specialty Telecom Circuit PDSO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 8
RoHS Non-Compliant
Win Source Part Number 1093492-SL3S1202FTT
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL3S1202FTT CAD Model

Description

NXP SL3S1202FTT UCODE G2iL Series RFID Transponder

The NXP SL3S1202FTT is a cutting-edge RFID transponder chip from the UCODE G2iL series, designed to offer advanced features for tracking and authentication purposes in various applications. This high-performance integrated circuit is tailored specifically for use in supply chain management, inventory control, asset tracking, and anti-counterfeiting measures.

Key Features

  • Enhanced Security: The SL3S1202FTT comes with an integrated originality signature for product authentication, ensuring that the items tagged with this transponder can be verified as genuine, thus combating counterfeiting and protecting brand reputation.
  • Extended User Memory: With its 128-bit EPC and 512-bit user memory, the chip provides ample storage for data that can be used for detailed tracking and customized information storage.
  • Global Operation: Designed to operate in the UHF frequency range, the SL3S1202FTT complies with global RFID standards (EPCglobal UHF Class 1 Gen 2 / ISO 18000-6C), making it suitable for worldwide deployment in logistics and supply chain applications.
  • Read Range: The chip is engineered for long-range RFID applications, enabling efficient and reliable read operations, which is essential for fast-paced and large-scale inventory environments.
  • Robustness: The SL3S1202FTT is built to withstand harsh conditions, making it an ideal choice for tagging items that may be exposed to challenging environmental factors such as moisture, temperature variations, and mechanical stress.

Applications

  • Retail Inventory Management
  • Asset Tracking in Logistics and Supply Chain
  • Product Authentication and Anti-Counterfeiting Solutions
  • Library and Rental Item Management
  • Airline Baggage Handling

The NXP SL3S1202FTT RFID transponder is a powerful tool for businesses seeking to enhance their operational efficiency, security, and data management. Its robust design and flexible memory options make it an ideal choice for a wide range of industries looking to leverage the benefits of RFID technology.

With its advanced feature set and compliance with international standards, the SL3S1202FTT represents a smart investment for enterprises aiming to optimize their tracking systems and secure their supply chains against the threats of counterfeit goods.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 355 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess