EN
  • EN
  • DE

TCDT1101C

Part No TCDT1101C
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Vishay
Win Source Part Number 215357-TCDT1101C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCDT1101C CAD Model

Description

The TCDT1101C is a high-isolation, high-CTR (Current Transfer Ratio) transistor optocoupler from Vishay Semiconductors. It comprises a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon NPN phototransistor in a compact, industry-standard DIP-4 package. This optocoupler is designed for isolating sensitive circuitry from high voltages and electrical noise.

Applications

  • Switch Mode Power Supplies (SMPS): Used in feedback loops to regulate output voltage while providing galvanic isolation.
  • Programmable Logic Controllers (PLCs): Isolates input and output signals to protect the controller from external voltage surges and noise.
  • Microprocessor Systems: Provides isolation between the microprocessor and external peripherals, ensuring safe operation.
  • Industrial Control Systems: Isolates control signals to prevent interference and protect equipment from damage.
  • Medical Equipment: Used in patient monitoring and diagnostic equipment for safety and isolation purposes.

Features

  • High Isolation Voltage: Provides electrical isolation up to 5.3 kVRMS between the input and output.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer with a high ratio of output current to input current. Specific CTR values vary depending on the binning, but it generally allows for efficient signal transfer.
  • Fast Switching Speed: Offers rapid switching times, enabling high-frequency operation in various applications.
  • Compact DIP-4 Package: The standard dual-in-line package facilitates easy mounting and integration into existing circuits.
  • Creepage Distance: 8 mm minimum creepage distance.
  • Material Compliance: RoHS compliant, ensuring adherence to environmental regulations.

Benefits

  • Enhanced Safety: The high isolation voltage protects sensitive circuits and personnel from dangerous voltage levels.
  • Noise Immunity: Isolates signals from electrical noise, ensuring reliable data transmission and control.
  • Improved System Performance: The fast switching speed and high CTR contribute to efficient and responsive system operation.
  • Simplified Circuit Design: The compact package and industry-standard pinout simplify PCB layout and integration.
  • Reliable Operation: Designed for robust performance in demanding industrial and commercial environments.

Additional Details

The TCDT1101C optocoupler is suitable for use in applications where high isolation, noise immunity, and reliable signal transfer are critical. The current transfer ratio (CTR) is a crucial parameter to consider when designing with this optocoupler. The CTR is defined as the ratio of the output collector current to the input forward current (Ic/If). The datasheet provides details on the minimum, typical, and maximum CTR values for different operating conditions. When selecting the appropriate input resistor, the forward current of the LED should be carefully chosen to achieve the desired output current and switching speed. The operating temperature range is typically between -55°C and +100°C. The TCDT1101C uses a molded package for durability. It’s constructed with materials that ensure long term reliability and stability.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess