EN
  • EN
  • DE
  • IT

SDIO101IHR

Part No SDIO101IHR
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFN
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 758259-SDIO101IHR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDIO101IHR CAD Model

Description

NXP SDIO101IHR - High-Performance SDIO Interface

The NXP SDIO101IHR is a state-of-the-art Secure Digital Input Output (SDIO) interface chip designed to enhance the connectivity and data transfer capabilities of a wide range of electronic devices. This advanced interface IC is engineered to provide a reliable and high-speed connection between SD memory cards and the host processor, making it an ideal solution for applications requiring robust storage and data transfer functionalities.

Key Features:

  • High-Speed Data Transfer: The SDIO101IHR supports high-speed data transfer rates, ensuring quick and efficient read/write operations to SD, SDHC, and SDXC cards.
  • Advanced Compatibility: It is compatible with the SDIO 3.0 specification, which includes support for UHS-I interface, offering versatility for use with a wide range of SD card types.
  • Low Power Consumption: Designed with power efficiency in mind, the device features low power consumption modes, making it suitable for battery-powered applications.
  • Robust Security: The IC incorporates security features that provide secure data transactions, essential for applications handling sensitive information.
  • Compact Design: The SDIO101IHR comes in a small form factor package, allowing for integration into space-constrained designs without compromising performance.

Applications:

The versatility of the NXP SDIO101IHR makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Mobile devices such as smartphones, tablets, and GPS units
  • Digital cameras and camcorders
  • Embedded systems and IoT devices
  • Automotive infotainment systems
  • Portable gaming consoles
  • Medical devices requiring data logging and storage

Technical Specifications:

The SDIO101IHR is built to deliver top-notch performance and reliability. Technical specifications include:

  • Support for SD, SDHC, SDXC cards
  • Compliance with SDIO 3.0, SDR50, SDR104, and DDR50 modes
  • 1-bit and 4-bit SD transfer modes
  • 8-bit transfer mode for MMC cards
  • Integrated power management features

Overall, the NXP SDIO101IHR interface chip is an exceptional choice for designers looking to incorporate a high-performance SDIO solution into their products. With its robust feature set, the SDIO101IHR ensures seamless integration and operation, elevating the user experience and device capabilities.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1819 $50.1837
56+ $1.7902 $100.2512
87+ $1.7343 $150.8841
120+ $1.6784 $201.4080
155+ $1.6224 $251.4720
207+ $1.4546 $301.1022
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess