EN
  • EN
  • DE

SDIO101IHR,551

Part No SDIO101IHR,551
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC FLASH MEMORY CTRL 60HXQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Purpose Host Controller
Supply Voltage - Operating 1.65 V to 1.95 V
Operating Supply Current 460μA
Temperature Range - Operating -40°C to 85°C
Case / Package 60-HXQFN, 60-UTLP (5x5)
Win Source Part Number 122465-SDIO101IHR,551
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDIO101IHR,551 CAD Model

Description

The SDIO101IHR,551 is a high-performance, secure digital input/output (SDIO) interface device designed by NXP Semiconductors. This advanced chip is tailored for seamless integration into a broad range of applications, including but not limited to, automotive systems, industrial controls, and consumer electronics. The SDIO101IHR,551 stands out for its robust design that ensures reliable operation even in the most demanding conditions.

Key Features

  • High-Speed Data Transfer: The device supports high-speed data transfer rates, making it suitable for applications that require fast data exchange with SD memory cards or SDIO devices.
  • Multi-Function Support: It can handle multiple functions simultaneously, allowing for versatile use cases across different hardware platforms.
  • Low-Power Consumption: Designed with power efficiency in mind, the SDIO101IHR,551 is ideal for battery-powered devices, helping to extend operational time.
  • Wide Operating Temperature Range: The product is built to withstand extreme temperatures, ensuring reliability in various environments.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is incorporated to safeguard the device from static damage during handling and operation.

Applications

The versatility of the SDIO101IHR,551 makes it an excellent choice for a multitude of applications. Its ability to interface with SD memory cards and SDIO devices is particularly beneficial in the automotive sector for navigation and infotainment systems. In the realm of industrial controls, it can be used for data logging and system updates. Consumer electronics such as digital cameras, smartphones, and tablets also benefit from its high-speed data transfer capabilities.

Technical Specifications

The SDIO101IHR,551 operates over a supply voltage range that is compatible with most microcontrollers and processors. It includes built-in features to facilitate easy and secure communication with SD cards, ensuring data integrity and secure storage. The device comes in a compact package, making it easy to integrate into space-constrained designs.

NXP Semiconductors is known for its commitment to quality and the SDIO101IHR,551 is no exception. It meets stringent industry standards for performance and reliability, making it a trustworthy component for your next project.

You May Also Be Interested in

Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9218 $93.8436
4+ $38.5000 $154.0000
5+ $37.2968 $186.4840
7+ $36.0938 $252.6566
9+ $34.8906 $314.0154
12+ $31.2813 $375.3756
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess