EN
  • EN
  • DE

SCN2681AC1N40

Part No SCN2681AC1N40
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Dual asynchronous receiver/transmitter DUART
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 316828-SCN2681AC1N40
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCN2681AC1N40 CAD Model

Description

Introducing the NXP SCN2681AC1N40 Dual UART Interface

The NXP SCN2681AC1N40 is a versatile and high-performance integrated circuit designed for serial communication applications. This dual Universal Asynchronous Receiver/Transmitter (UART) is a key component for enabling asynchronous serial data transfer in a wide range of computing and communication systems.

Robust Serial Communication

With its dual-channel configuration, the SCN2681AC1N40 allows for simultaneous and independent operation of two full-duplex serial channels. Each UART channel is capable of handling baud rates up to 1.5 Mbps, making it suitable for high-speed data exchanges and efficient for systems that require robust serial communication capabilities.

Feature-Rich Design

This product is packed with features that enhance its functionality and ease of use. It supports 5-, 6-, 7-, or 8-bit character lengths, even or odd parity, and 1, 1.5, or 2 stop bit generation. The inclusion of a programmable baud rate generator provides the flexibility to accommodate various communication standards and custom baud rates.

Efficient Data Handling

The SCN2681AC1N40 is equipped with a 3-byte FIFO (First In, First Out) buffer for each transmitter and receiver, which helps to streamline data handling and reduce the risk of data loss during high-speed transmissions. This buffering capability, along with automatic error detection features such as parity, overrun, and framing error detection, ensures reliable data communication.

Easy Integration

Designed to interface directly with microprocessors, the SCN2681AC1N40 is compatible with most data bus structures, including multiplexed and non-multiplexed buses. Its versatile interfacing options make it easy to integrate into a variety of system architectures.

Applications

The NXP SCN2681AC1N40 is ideal for applications that require dependable serial communication, such as industrial control systems, networking equipment, point-of-sale terminals, and computer peripheral interfacing. Its reliable performance and extensive feature set make it a preferred choice for designers and engineers looking to implement efficient serial data transfer in their products.

With its combination of dual-channel operation, high data throughput, and error detection capabilities, the NXP SCN2681AC1N40 stands out as a superior solution for advanced serial communication needs.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 993 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess