EN
  • EN
  • DE

ECLAMP2456P

Part No ECLAMP2456P
Manufacturer Semtech Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description ESD/EMI Protection for Color LCD Interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1170703-ECLAMP2456P
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECLAMP2456P CAD Model

Description

The ECLAMP2456P from Semtech Corporation is a transient voltage suppression (TVS) diode array designed for electrostatic discharge (ESD) protection. This device provides robust protection for sensitive electronic components against ESD events, exceeding industry standards. The ECLAMP2456P features a low clamping voltage and fast response time, ensuring effective protection without compromising signal integrity.

Applications:

  • High-speed data lines: Protecting USB, HDMI, and Ethernet interfaces.
  • Portable devices: Safeguarding smartphones, tablets, and laptops from ESD damage.
  • Communication systems: Protecting I/O ports in telecom and networking equipment.
  • Automotive electronics: Protecting sensitive circuits in automotive control units (ECUs).
  • Medical devices: Ensuring reliable operation of medical equipment in harsh environments.

Features:

  • Low clamping voltage: Minimizes stress on protected components during ESD events.
  • Fast response time: Quickly clamps transient voltages to prevent damage.
  • High ESD protection capability: Exceeds industry standards for ESD immunity.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • Small footprint: Allows for compact designs and easy integration.

Benefits:

  • Enhanced system reliability: Protects sensitive components from ESD damage, reducing downtime and repair costs.
  • Improved product performance: Ensures consistent signal integrity in high-speed data applications.
  • Reduced component count: Integrates multiple TVS diodes into a single package, simplifying design and reducing board space.
  • Cost-effective protection: Provides a reliable and affordable solution for ESD protection.
  • Compliance with industry standards: Meets or exceeds industry requirements for ESD immunity.

Additional Details:

The ECLAMP2456P is available in a small surface-mount package and operates over a wide temperature range. Its low capacitance and fast response time make it ideal for protecting high-speed data interfaces. It is designed to meet IEC 61000-4-2 (ESD), IEC 61000-4-4 (EFT), and IEC 61000-4-5 (Surge) requirements. The device utilizes Semtech's proprietary EClamp® technology, offering superior ESD protection performance. The device is RoHS compliant.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6911 $61.5288
19+ $6.3109 $119.9071
29+ $6.1134 $177.2886
40+ $5.9171 $236.6840
51+ $5.7196 $291.6996
68+ $5.1282 $348.7176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess