EN
  • EN
  • DE

MAX5363EUT+T

Part No MAX5363EUT+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 6BIT LP 3WIRE SER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 6
Number of D/A Converters 1
Settling Time 20μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-6
Win Source Part Number 073709-MAX5363EUT+T
Ultra Librarian 3D Model Ultra Librarian MAX5363EUT+T CAD Model

Description

Product Overview: MAX5363EUT+T from Maxim Integrated

The MAX5363EUT+T is a high-precision, low-power digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver exceptional performance in a compact package. This device is part of the MAX5363 series, which is known for its reliability and ease of use in various applications including industrial control systems, automated test equipment, and portable battery-operated devices.

Key Features:

  • Resolution: The MAX5363EUT+T offers a 10-bit resolution, providing fine granularity in analog output with a total of 1024 different voltage levels.
  • Package: It comes in a tiny 6-pin SOT-23 package, making it an ideal choice for space-constrained applications.
  • Single Supply Operation: The device operates from a single +2.7V to +5.5V power supply, accommodating a wide range of power sources.
  • Low Power Consumption: With its low power design, the MAX5363EUT+T is well-suited for portable and battery-powered applications, helping to extend battery life.
  • Integrated Reference: The DAC includes an internal precision reference, which simplifies the design process by reducing external component count.
  • Interface: The MAX5363EUT+T features a 3-wire SPI-compatible serial interface, allowing for easy communication with microcontrollers and other digital systems.
  • Accuracy: It provides excellent accuracy and stability, minimizing the need for calibration and reducing system errors.
  • Extended Temperature Range: The device is specified for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

The MAX5363EUT+T is versatile and can be used in a variety of applications. Its precision and low power consumption make it an excellent choice for:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Control
  • Automated Test Equipment
  • Battery-Powered Devices
  • Medical Equipment

Maxim Integrated's commitment to quality and performance is evident in the MAX5363EUT+T, making it a reliable and efficient solution for precision analog output requirements. Its combination of features and compact size positions it as a top choice for designers looking to optimize their systems for performance and space.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
Lowest to $7.1344

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess