EN
  • EN
  • DE

SCIMX051DJM8C

Part No SCIMX051DJM8C
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description i.MX 32-bit MPU, ARM Cortex-A8 core, 1GHz, MAPBGA 529
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029393-SCIMX051DJM8C
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCIMX051DJM8C CAD Model

Description

Introducing the SCIMX051DJM8C from NXP

The SCIMX051DJM8C is a state-of-the-art semiconductor product from NXP Semiconductors, a leader in the world of secure connectivity solutions for embedded applications. This product is designed to cater to the demanding needs of modern electronics, providing a robust and efficient solution for a wide range of applications.

Key Features

  • Advanced Processor: At the heart of the SCIMX051DJM8C is a powerful and efficient processor core. This enables the product to handle complex computations and multitasking with ease, making it suitable for high-performance embedded systems.
  • High Connectivity: With built-in support for various communication protocols, the SCIMX051DJM8C ensures seamless integration into any system requiring robust data exchange capabilities. This includes support for standard interfaces, ensuring compatibility with a broad range of peripheral devices.
  • Low Power Consumption: Energy efficiency is a critical aspect of modern electronics. The SCIMX051DJM8C is designed to operate with minimal power consumption without compromising on performance, making it ideal for portable and power-sensitive applications.
  • Security Features: NXP is renowned for its focus on security, and the SCIMX051DJM8C is no exception. It includes advanced security features to protect against unauthorized access and ensure data integrity, making it a reliable choice for applications that handle sensitive information.
  • Flexible Memory Options: Accommodating a variety of memory configurations, the SCIMX051DJM8C allows designers to scale their memory solutions according to the specific needs of their application, whether it's for data storage or to run complex software.

Applications

The versatility of the SCIMX051DJM8C makes it suitable for a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Internet of Things (IoT) Devices
  • Smart Home Technology
  • Medical Devices
  • Consumer Electronics

With its combination of performance, connectivity, efficiency, and security, the SCIMX051DJM8C from NXP is an exceptional choice for developers and manufacturers looking to push the boundaries of their embedded systems. Its robust feature set ensures that it can meet the challenges of today's dynamic technology landscape and provide the reliability and functionality that end-users demand.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Bel Fuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess