EN
  • EN
  • DE

SN74SSTUB32866

Part No SN74SSTUB32866
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256089-SN74SSTUB32866
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74SSTUB32866 CAD Model

Description

Product Overview: SN74SSTUB32866 25-Bit Configurable Registered Buffer

The SN74SSTUB32866 is a high-performance, 25-bit configurable registered buffer designed and manufactured by Texas Instruments. This device is particularly well-suited for server, workstation, and desktop PC memory module applications, where it serves to facilitate reliable communication between the memory controller and memory modules.

Key Features

  • High-Speed Operation: The SN74SSTUB32866 operates at speeds that support the requirements of high-frequency system clocks, making it ideal for the latest generation of high-speed computing systems.
  • Configurability: With 25 configurable I/Os, the device offers flexibility, allowing designers to tailor the buffer to meet their specific system needs.
  • Low Standby Power: It is designed to consume minimal power when in standby mode, contributing to the energy efficiency of the overall system.
  • Compatibility: The buffer is compatible with SSTL_18 interfaces, ensuring it can be easily integrated into existing designs that utilize this standard.

Technical Specifications

  • Logic Type: Registered Buffer
  • Supply Voltage: Operates at 1.8V, which is typical for SSTL_18 applications.
  • Output Type: SSTL_18
  • Number of Bits per Element: 25
  • Package / Case: The device is available in a compact BGA (Ball Grid Array) package, facilitating efficient space utilization on PCBs.
  • Operating Temperature: The SN74SSTUB32866 is designed to operate reliably within a wide temperature range, ensuring stability across diverse operating conditions.

Applications

The SN74SSTUB32866 is primarily used in memory interface applications, including:

  • DDR SDRAM Memory Modules
  • Server and Workstation Memory
  • High-Performance Computing Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74SSTUB32866 is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring that it can withstand the rigors of demanding computing environments.

For designers and engineers looking for a robust, configurable, and high-speed registered buffer solution, the SN74SSTUB32866 from Texas Instruments represents a reliable and efficient choice.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2970 $61.4850
10+ $10.0899 $100.8990
16+ $9.7746 $156.3936
22+ $9.4593 $208.1046
28+ $9.1440 $256.0320
37+ $8.1980 $303.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess