EN
  • EN
  • DE

SCCSP900842R2

Part No SCCSP900842R2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC POWER MGT 36-WLCSP / PC's, PDA's PMIC 36-WLCSP (3.06x3.06)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Applications PC's, PDA's
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 36-UFBGA, WLCSP
Supplier Device Package 36-WLCSP (3.06x3.06)
Base Product Number SCCSP9
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253170-SCCSP900842R2
Ultra Librarian 3D Model Ultra Librarian SCCSP900842R2 CAD Model

Description

The NXP SCCSP900842R2 is a cutting-edge integrated circuit designed for robust security and connectivity solutions. This product is part of NXP's Secure Connected Car & Smart Protected solutions, which aim to provide top-notch security features for automotive and industrial applications. With the rise of connected devices, the need for secure communication channels has never been more critical, and the SCCSP900842R2 is engineered to meet these demands.

Key Features

  • Advanced Security: The SCCSP900842R2 comes with built-in features to ensure the integrity and confidentiality of data. It includes hardware-based cryptographic accelerators, secure boot, and secure debugging features.
  • High Connectivity: This product supports various communication protocols, making it versatile for different connectivity requirements in automotive networks such as CAN, LIN, and Ethernet.
  • Low Power Consumption: It is designed for efficiency, ensuring that the power consumption is kept to a minimum, which is crucial for battery-dependent systems.
  • Robust Performance: With its high-speed processing capabilities, the SCCSP900842R2 can handle complex algorithms and tasks, ensuring reliable performance even in demanding environments.

Applications

The SCCSP900842R2 is ideal for a wide range of applications where security and connectivity are paramount. This includes automotive systems such as vehicle-to-everything (V2X) communication, telematics, and in-vehicle networking. Additionally, it is suitable for industrial control systems that require secure remote access and data protection.

Technical Specifications

  • Package: The device is available in a robust package that is suitable for harsh automotive environments.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability across different climatic conditions.
  • Compliance: The SCCSP900842R2 adheres to stringent automotive and industrial standards for safety and quality.

In summary, the NXP SCCSP900842R2 is a versatile and secure solution for modern connected devices. Its combination of security features, connectivity options, and reliable performance make it a top choice for designers and engineers looking to incorporate secure communications in their automotive and industrial systems.

You May Also Be Interested in

STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess