EN
  • EN
  • DE

SCC2692AC1N40,602

Part No SCC2692AC1N40,602
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Max) 1Mbps
Supply Voltage - Operating 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting Through Hole
Case / Package 40-DIP
Win Source Part Number 1094901-SCC2692AC1N40,602
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCC2692AC1N40,602 CAD Model

Description

Overview of NXP SCC2692AC1N40,602

The NXP SCC2692AC1N40,602 is a versatile dual asynchronous receiver/transmitter (DUART) integrated circuit designed for serial communication applications. This powerful component is ideal for embedded systems requiring reliable two-channel serial communication interfaces. It is commonly used in industrial control systems, networking equipment, and other microprocessor-based systems that require high-speed data exchange through serial ports.

Key Features

  • Dual Channel: The SCC2692AC1N40,602 contains two independent full-duplex UARTs, allowing for simultaneous communication on two separate serial interfaces.
  • Baud Rate: It supports a wide range of baud rates, making it flexible for various communication standards and protocols.
  • Programmable: Each UART channel can be individually programmed, offering versatility in terms of data format, parity, and stop bits to match specific communication requirements.
  • Interrupt Handling: The device includes a prioritized interrupt system that helps manage communication tasks efficiently, reducing the processing burden on the host CPU.
  • Input/Output: It features multiple input/output control lines for additional functionality such as modem control and status signals.
  • Power Management: The DUART includes power-saving modes for reduced power consumption in applications where energy efficiency is critical.

Applications

The SCC2692AC1N40,602 is suited for a wide array of applications including:

  • Industrial automation and control systems
  • Data communication in network equipment
  • Serial interface for microprocessor systems
  • Point of sale (POS) terminals
  • Telecommunications systems

Technical Specifications

  • Package: The component is housed in a 40-pin DIP (Dual In-line Package), ensuring easy integration into standard PCB layouts.
  • Supply Voltage: It operates at a standard supply voltage, making it compatible with most digital systems.
  • Temperature Range: The device is designed to operate within a specified temperature range, ensuring reliability across various environmental conditions.

In conclusion, the NXP SCC2692AC1N40,602 DUART is a robust and reliable solution for systems that require efficient serial communication. Its dual-channel capability, programmable features, and interrupt handling make it a highly adaptable and efficient component for a multitude of applications.

You May Also Be Interested in

Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess