EN
  • EN
  • DE

15288-S

Part No 15288-S
Manufacturer Eaton Bussmann
Catalog DIN Rail Channel
Description CONN TERM BLK DISCONNECT 6-16AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Disconnect
Number of Positions 3
Number of Levels 1
Terminal - Width 43.2mm
Termination Style Screw
Current - UL 65 A
Voltage - UL 600V
Wire Gauge or Range - AWG 6-16 AWG
Wire Gauge or Range - mm2 1.5-16mm²
Color White
Ultra Librarian 3D Model Ultra Librarian 15288-S CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
DIN RAIL 35MM SLOTTED ALUMINUM
Need more? Email Us
Eaton Bussmann
MTNG RAIL B025-7004-14
Need more? Email Us
Eaton Bussmann
MTNG RAIL B025-7004-02
Need more? Email Us
Phoenix Contact
CONN TERM BLK FEED THROUGH GRAY
Lowest to $3.2670
Eaton Bussmann
MTNG RAIL B025-7004-20
Need more? Email Us
Omron
DIN RAIL 35X7.3MM SLOTTED 19.7\
Need more? Email Us
Panasonic
DIN RAIL 35MMX7MM SLOTTED 39\
Need more? Email Us
Omron
TB SCREW 16MM 1:1 1TIER BLUE
Need more? Email Us
Eaton Bussmann
MTNG RAIL B025-7004-06
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess