EN
  • EN
  • DE

STP6X16MOR

Part No STP6X16MOR
Manufacturer Panduit Corp
Catalog Modular Cables
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Modular Cables
Mfr Panduit Corp
Series TX6A™ 10Gig™
Package Bulk
Cable Type Round Cable
Connector Type Plug to Plug
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Length 52.49' (16.00m)
Shielding Shielded
Color Orange
Features Molded Plugs
Style Cat6a
Base Product Number STP6X16
Other Names 298-19189
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 1314208-STP6X16MOR
Ultra Librarian 3D Model Ultra Librarian STP6X16MOR CAD Model

Description

The STP6X16MOR is a Category 6A shielded patch cord from Panduit, designed for high-performance network connectivity. This patch cord is part of Panduit's TX6A™ series, known for its superior signal integrity and robust construction.

Applications

  • 10GBASE-T Ethernet networks
  • Data centers
  • Enterprise networks
  • High-bandwidth applications, such as video streaming and large file transfers
  • Connections between servers, switches, and patch panels

Features

  • Category 6A performance: Exceeds ANSI/TIA-568-C.2 Category 6A and ISO 11801 Class EA standards.
  • Shielded construction: Provides superior EMI/RFI protection, ensuring signal integrity in noisy environments.
  • 26 AWG stranded copper conductors: Offers flexibility and durability.
  • Patented enhanced Giga-TX™ Technology: Terminates each conductor individually, optimizing performance.
  • Snagless boot design: Protects the RJ45 connector and prevents cable damage during installation and removal.
  • Molded strain relief: Enhances cable durability and prevents the cable from being pulled out of the connector.
  • Orange jacket: Facilitates easy identification in crowded cable environments.
  • Length: 16 feet (4.9 meters).

Benefits

  • Improved network performance: Supports high-bandwidth applications with minimal signal loss.
  • Reduced downtime: Robust construction ensures long-lasting performance and minimizes the need for replacements.
  • Enhanced security: Shielded design protects against data breaches and eavesdropping.
  • Easy installation: Snagless boot and flexible cable make installation quick and easy.
  • Simplified cable management: Color-coded jacket allows for easy identification and organization.
  • Future-proof network: Supports current and future high-speed networking standards.

Additional Details

The STP6X16MOR patch cord is constructed with high-quality materials to ensure optimal performance and durability. The shielded design provides excellent protection against electromagnetic interference (EMI) and radio frequency interference (RFI), making it ideal for use in environments with high levels of electrical noise. The 26 AWG stranded copper conductors offer flexibility and allow for easy cable routing. The RJ45 connectors are precision-engineered for reliable connectivity and are protected by a snagless boot design. The orange jacket provides a clear visual indicator, simplifying cable management and troubleshooting.

This patch cord is an essential component for building a reliable and high-performance network infrastructure. It is suitable for a wide range of applications, including data centers, enterprise networks, and high-bandwidth multimedia environments.

You May Also Be Interested in

Stewart Connector
CABLE MOD 8P8C HD PLUG-PLG 3.28'
Lowest to $34.9414
Panduit Corp
COPPER PATCH CORD, CAT 6A (SD),
Need more? Email Us
HARTING
CABLE MOD 10P10C PLUG-PLUG 9.84' / Modular Cable Plug to Plug 10p10c (RJ50) 9.84' (3.00m) Shielded
Need more? Email Us
Assmann WSW Components
CABLE MOD 6P6C PLUG TO PLUG 7' / Modular Cable Plug to Plug 6p6c (RJ11, RJ12, RJ14, RJ25) 7.00' (2.13m) Unshielded
Need more? Email Us
Panduit Corp
COPPER PATCH CORD, CAT 6A (SD),
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG TO PLUG 5' / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded
Need more? Email Us
Tripp Lite
CABLE MOD 8P8C PLUG TO PLUG 50'
Lowest to $25.3277
Amphenol PCD
CABLE MOD 8P8C JACK-PLUG 0.98'
Need more? Email Us
Belden Inc.
PATCHCORD B10GX CMR BLK 10FT / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess