EN
  • EN
  • DE

KSZ8091RNAIA-TR

Part No KSZ8091RNAIA-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1/1 Transceiver Full Ethernet 24-QFN (4x4)
Manufacturer Microchip Technology
Package Reel - TR
Family Name KSZ8091
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number KSZ8091RNAIATR, KSZ8091RNAIATR-ND, KSZ8091RNAIA-CT, KSZ8091RNAIA-DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876464-KSZ8091RNAIA-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8091RNAIA-TR CAD Model

Description

Microchip Technology's KSZ8091RNAIA-TR Ethernet Transceiver

The KSZ8091RNAIA-TR is a robust Ethernet transceiver from the reputable Microchip Technology, designed to provide a reliable interface for 10Base-T/100Base-TX physical layer Ethernet applications. This advanced transceiver is tailored for easy implementation and high performance in a variety of network-enabled devices and systems.

At the heart of the KSZ8091RNAIA-TR is its efficient single-chip design which integrates the Physical Layer (PHY) functions necessary for Ethernet connectivity. It supports both 10Mbps (10Base-T) and 100Mbps (100Base-TX) operation over UTP (Unshielded Twisted Pair) category 5 cable, making it versatile for different network speeds and setups.

One of the key features of this Ethernet PHY is its reduced power consumption. It incorporates Microchip's Quiet-WIRE® technology, which reduces line emissions and enhances signal reception, thus allowing for energy-efficient operation without compromising on performance. Furthermore, the KSZ8091RNAIA-TR supports Auto-MDIX, which automatically detects and configures the MDI/MDIX configuration, simplifying network setup and maintenance.

The device comes in a compact 32-pin QFN package, ensuring a small footprint on the PCB and making it ideal for space-constrained applications. It operates over the industrial temperature range, which ensures reliability and performance even in harsh environmental conditions.

For ease of use, the KSZ8091RNAIA-TR features a comprehensive set of management interfaces, including MIIM (MII Management Interface) for configuration and management, which is accessible through a standard serial interface. Additionally, it includes programmable interrupt outputs that provide flexible interface options for different host processors.

Overall, the Microchip KSZ8091RNAIA-TR Ethernet transceiver is a high-quality, cost-effective solution for adding Ethernet connectivity to embedded systems, IoT devices, industrial controls, and many other applications that require network communication. Its robust feature set, energy efficiency, and reliability make it a top choice for designers looking to integrate Ethernet functionality into their products.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3227 $53.1632
37+ $2.7263 $100.8731
57+ $2.6411 $150.5427
79+ $2.5559 $201.9161
102+ $2.4707 $252.0114
136+ $2.2152 $301.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,011 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess