EN
  • EN
  • DE

SC900841JVKR2

Part No SC900841JVKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PMIC Solutions PMIC Mobile App
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TFBGA
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 338
RoHS Compliant
Win Source Part Number 986226-SC900841JVKR2
Categories PMIC - Power Management - Specialized
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC900841JVKR2 CAD Model

Description

The SC900841JVKR2 is a cutting-edge semiconductor component manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular component is designed to deliver high performance and efficiency for a wide range of applications.

Key Features

  • High Integration: The SC900841JVKR2 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Power Efficiency: With its advanced power management features, this product ensures optimal power consumption, making it suitable for energy-sensitive applications.
  • Robust Performance: Engineered to work reliably under various conditions, the SC900841JVKR2 is built to withstand industrial temperature ranges and resist common electrical disturbances.
  • Flexibility: This component is designed to be versatile, catering to the needs of different market segments, including automotive, industrial, and consumer electronics.

Applications

The SC900841JVKR2 is ideal for use in a variety of applications, such as:

  • Advanced driver-assistance systems (ADAS)
  • Powertrain and engine control units
  • Industrial automation systems
  • Smart home devices and IoT solutions

Technical Specifications

Below are some of the technical specifications for the SC900841JVKR2:

  • Package Type: To be specified based on the product datasheet
  • Operating Temperature Range: To be specified based on the product datasheet
  • Supply Voltage: To be specified based on the product datasheet
  • Communication Interfaces: To be specified based on the product datasheet

For detailed technical specifications, please refer to the official NXP datasheet for the SC900841JVKR2.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The SC900841JVKR2 is no exception and is subject to rigorous testing to ensure it meets the highest standards of quality and reliability that customers expect from NXP.

Note: The above information is a general product description. For precise details, it is essential to consult the official NXP datasheet and product documentation for the SC900841JVKR2.

You May Also Be Interested in

NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess