EN
  • EN
  • DE

SC29262VK

Part No SC29262VK
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description SC29262VK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
Base Product Number SC29
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 511503-SC29262VK
Ultra Librarian 3D Model Ultra Librarian SC29262VK CAD Model

Description

The NXP SC29262VK is a high-performance microcontroller designed to cater to the demanding requirements of automotive and industrial applications. This powerful chip is part of NXP's renowned S32 Automotive Platform, which is recognized for its reliability, robustness, and cutting-edge features.

At its core, the SC29262VK is built around an advanced architecture that includes a multi-core setup for superior processing capabilities. This enables the microcontroller to handle complex tasks and algorithms, making it an ideal choice for applications such as advanced driver-assistance systems (ADAS), engine management, and in-vehicle networking.

Key Features

  • Advanced Multi-Core Processor: The SC29262VK integrates multiple cores that are optimized for high-speed data processing and real-time performance, ensuring that applications run smoothly and efficiently.
  • Enhanced Memory: With ample built-in memory, this microcontroller offers plenty of space for software and data storage, which is essential for complex automotive applications.
  • High-Speed Connectivity: The device includes a variety of communication interfaces such as CAN, LIN, and Ethernet, providing versatile connectivity options for various in-vehicle networks.
  • Robust Security Features: Security is paramount in automotive applications, and the SC29262VK is equipped with state-of-the-art security features to protect against unauthorized access and ensure data integrity.
  • Automotive Grade Quality: The microcontroller meets stringent automotive quality standards, delivering reliable performance under harsh conditions and throughout extended temperature ranges.

Applications

The SC29262VK is adept at powering a broad range of applications. Its primary use cases include but are not limited to:

  • Advanced Driver-Assistance Systems (ADAS)
  • Powertrain and Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Gateway Modules
  • Vehicle Networking

In summary, the NXP SC29262VK microcontroller is a versatile and powerful solution for modern automotive and industrial applications, offering a blend of performance, connectivity, and security that is essential for today's complex electronic systems.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess