Product Overview: SC28L91A1A,512 by NXP Semiconductors
The SC28L91A1A,512 is a sophisticated integrated circuit designed and manufactured by NXP Semiconductors, a renowned leader in the semiconductor industry. This high-performance component is part of NXP's broad portfolio of communication and interface devices, tailored for advanced and reliable data transmission solutions.
Key Features
- Dual Universal Asynchronous Receiver/Transmitter (DUART): The SC28L91A1A,512 features two independent full-duplex UARTs, allowing simultaneous bi-directional communication across two channels.
- Versatile Baud Rate Generator: The device includes a programmable baud rate generator, providing a wide range of data transfer speeds to accommodate various application requirements.
- Flexible Communication Options: It supports multiple serial interface formats, including RS-232, RS-422, RS-485, and more, making it suitable for a variety of communication protocols.
- Low Power Consumption: Designed with power efficiency in mind, the SC28L91A1A,512 operates with minimal power draw, making it ideal for power-sensitive applications.
- Robust FIFO Buffers: Equipped with FIFO (First-In-First-Out) buffers for both transmission and reception, the device ensures smooth data flow and reduces the risk of data overrun.
Applications
The SC28L91A1A,512 is a versatile component that can be used in a diverse array of applications. Its reliable serial communication capabilities make it an excellent choice for:
- Industrial control systems
- Networking equipment
- Point-of-sale terminals
- Telecommunication infrastructure
- Automotive electronics
Technical Specifications
With its advanced technical specifications, the SC28L91A1A,512 ensures seamless integration and performance in complex electronic systems:
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package Type: PLCC-44 (Plastic Leaded Chip Carrier)
- Quality and Reliability: Manufactured to NXP's high-quality standards for robustness and longevity
For designers and engineers looking to incorporate reliable serial communication capabilities into their systems, the SC28L91A1A,512 by NXP Semiconductors presents an ideal solution that combines performance, versatility, and efficiency.