EN
  • EN
  • DE

TNETV1060ZDW

Part No TNETV1060ZDW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 1AN 1060 CPE GATEWAY TITANW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 374558-TNETV1060ZDW
Ultra Librarian 3D Model Ultra Librarian TNETV1060ZDW CAD Model

Description

The TNETV1060ZDW is a highly integrated, advanced solution from Texas Instruments designed to meet the demands of high-performance voice and data processing tasks. This state-of-the-art system-on-chip (SoC) is tailored for Voice over IP (VoIP) applications, offering a comprehensive set of features that enable robust, carrier-grade telecommunications services.

Key Features

  • High Performance: With a powerful processing core, the TNETV1060ZDW delivers exceptional performance for complex voice and data processing tasks.
  • Integrated Voice Processing: The chip comes with built-in support for multiple voice codecs, ensuring high-quality voice transmission over IP networks.
  • Advanced Security: The product includes hardware-accelerated encryption and secure boot features, providing a secure environment for sensitive data transmission.
  • Energy Efficient: Designed with power efficiency in mind, the TNETV1060ZDW minimizes energy consumption, making it ideal for eco-friendly solutions.
  • Connectivity: It offers a range of connectivity options, including Ethernet interfaces, to ensure seamless integration with existing network infrastructure.

Applications

The TNETV1060ZDW is versatile and can be used in a variety of applications. It is particularly well-suited for residential gateways, VoIP phones, and integrated access devices. Its robust design also makes it a great choice for enterprise-level VoIP solutions, such as IP-PBX systems and voice-enabled routers.

Support and Resources

Texas Instruments provides comprehensive support for the TNETV1060ZDW, including detailed technical documentation, software development kits (SDKs), and a strong community forum for developers. Customers can access a wide range of resources to facilitate product development, from initial design to final deployment.

Quality and Reliability

As with all Texas Instruments products, the TNETV1060ZDW is manufactured to the highest quality standards. It undergoes rigorous testing and quality control processes to ensure reliability and longevity in the field. This commitment to quality ensures that the TNETV1060ZDW is a product you can depend on for your communication needs.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7072 $58.2432
13+ $7.9649 $103.5437
20+ $7.7160 $154.3200
27+ $7.4671 $201.6117
35+ $7.2182 $252.6370
47+ $6.4715 $304.1605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess