EN
  • EN
  • DE

BCM20780C0KUBG

Part No BCM20780C0KUBG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818872-BCM20780C0KUBG
Ultra Librarian 3D Model Ultra Librarian BCM20780C0KUBG CAD Model

Description

The BCM20780C0KUBG is a Bluetooth 4.0 single-chip solution from Broadcom Limited, designed for various wireless applications. It integrates a Bluetooth transceiver, baseband processor, and microcontroller unit (MCU) into a single package, offering a compact and efficient solution for Bluetooth connectivity.

Applications:

  • Bluetooth Smart devices
  • Wearable technology (smartwatches, fitness trackers)
  • Wireless keyboards and mice
  • Remote controls
  • Bluetooth Low Energy (BLE) beacons

Features:

  • Bluetooth 4.0 (Bluetooth Smart) compliant
  • Integrated transceiver, baseband, and MCU
  • Low power consumption for extended battery life
  • Support for Adaptive Frequency Hopping (AFH)
  • Advanced Encryption Standard (AES) security
  • Compact package size
  • Multiple GPIO pins for flexible connectivity

Benefits:

  • Reduced Bill of Materials (BOM) cost due to high integration
  • Simplified design and development process
  • Extended battery life in portable devices
  • Enhanced security for wireless communication
  • Improved performance in noisy environments through AFH
  • Smaller form factor for compact devices
  • Greater flexibility for connecting to various peripherals

Additional Details:

The BCM20780C0KUBG operates in the 2.4 GHz ISM band and supports both Basic Rate (BR) and Enhanced Data Rate (EDR) for classic Bluetooth, as well as Bluetooth Low Energy (BLE). It incorporates power management features to minimize power consumption in both active and sleep modes. The integrated MCU allows for custom application code to be executed directly on the chip, further reducing the need for external components. The chip is often found in devices requiring low power and a small footprint.

This chip facilitates secure connections and efficient data transfer, making it suitable for a wide array of applications demanding reliable wireless communication. The advanced power management techniques ensure that battery-operated devices can operate for extended periods without requiring frequent recharging.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5110 $57.7530
57+ $2.0605 $117.4485
87+ $1.9958 $173.6346
120+ $1.9323 $231.8760
155+ $1.8676 $289.4780
207+ $1.6748 $346.6836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess