EN
  • EN
  • DE

SC26C92C1B,551

Part No SC26C92C1B,551
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 44QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
FIFO's 8 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 44-PQFP (10x10)
Win Source Part Number 134244-SC26C92C1B,551
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC26C92C1B,551 CAD Model

Description

The SC26C92C1B,551 is a high-performance dual Universal Asynchronous Receiver/Transmitter (UART) from NXP Semiconductors, designed to efficiently manage serial communication in complex embedded systems. This integrated circuit (IC) is particularly suitable for applications where space is at a premium, and multiple UART channels are required. It offers a versatile solution for serial data exchange between a microprocessor and peripheral devices or between multiple processors.

Key Features

  • Dual Channel: The device features two independent UART channels, each capable of handling serial data transfer rates up to 115.2 kbps, making it ideal for high-speed data communication tasks.
  • Programmable Baud Rate: Baud rates are programmable and can be tailored to a variety of system clock frequencies, ensuring compatibility with a wide range of microprocessors and system designs.
  • Flexible Data Format: It supports 5, 6, 7, or 8 data bits, 1 or 2 stop bits, and even or odd parity bits, which allows for customization to specific communication protocols and data formats.
  • Buffered Operation: Each UART contains a 64-byte FIFO (First-In-First-Out) buffer to enhance data throughput and reduce CPU overhead, particularly beneficial in systems with high data traffic.
  • Modem Control: The SC26C92C1B,551 is equipped with a complete modem control capability, which makes it suitable for modem interface applications.
  • Multiple Interrupt Levels: The device supports multiple interrupt levels for greater control over prioritizing system responses to various communication events.

Applications

The SC26C92C1B,551 UART is widely used in telecommunications systems, networking equipment, industrial automation, and in any embedded system requiring reliable serial communication. Its robust feature set ensures that it can meet the demands of complex applications such as satellite communications, point-of-sale terminals, and computer networking.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The SC26C92C1B,551 is manufactured to the highest standards, ensuring consistent performance and longevity in the field. Whether for industrial-grade applications or for consumer electronics, this dual UART can be relied upon to maintain seamless communication.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0747 $86.1494
3+ $35.3433 $106.0299
5+ $34.2389 $171.1945
7+ $33.1344 $231.9408
8+ $32.0299 $256.2392
11+ $28.7165 $315.8815
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess