EN
  • EN
  • DE

MBRS2060CT RN

Part No MBRS2060CT RN
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 316601-MBRS2060CT RN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRS2060CT RN CAD Model

Description

ON Semiconductor MBRS2060CT Schottky Barrier Rectifier

The MBRS2060CT is a robust Schottky Barrier Rectifier designed by ON Semiconductor, renowned for its high efficiency and reliability in power management applications. This rectifier is a key component for engineers looking to design energy-efficient power supplies, converters, and other high-frequency systems.

Key Features

  • Dual Rectifier Configuration: The MBRS2060CT features a dual diode common-cathode configuration, which allows for the rectification of AC power in a compact package.
  • High Forward Surge Capability: This device is capable of handling high surge currents, making it suitable for applications that experience occasional overcurrent conditions.
  • Low Power Loss: With its Schottky Barrier design, the MBRS2060CT exhibits lower forward voltage drop compared to conventional PN junction rectifiers, resulting in reduced power loss and improved efficiency.
  • High Current Capacity: The rectifier supports a forward current of up to 20A, making it suitable for high-current applications.
  • Voltage Rating: It has a maximum repetitive reverse voltage (Vrrm) of 60V, which is suitable for a wide range of DC power applications.
  • Thermal Performance: The MBRS2060CT is designed with an optimal thermal performance package, ensuring reliability over a wide temperature range.
  • Package: It comes in a compact surface-mount package (TO-263), which is ideal for automated assembly processes and saves board space.

Applications

The versatility of the MBRS2060CT allows it to be used in various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications
  • Power management in portable and battery-powered devices

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The MBRS2060CT complies with RoHS and is free from harmful substances, aligning with global environmental standards. Additionally, the device is manufactured to meet high-quality standards, ensuring reliable performance in demanding conditions.

In conclusion, the MBRS2060CT from ON Semiconductor is a high-performance Schottky Barrier Rectifier that offers efficiency, reliability, and versatility for a wide range of power rectification applications. Its robust design and compliance with environmental standards make it a smart choice for engineers and manufacturers looking to enhance their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess