EN
  • EN
  • DE

SC16IS741IPW,118

Part No SC16IS741IPW,118
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC UART SGL I2C BUS SPI 16TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Protocol RS232, RS485
Function Controller
Interface I2C, SPI, UART
Voltage - Supply 2.5V, 3.3V
Current - Supply 6mA
Temperature Range - Operating -40°C ~ 95°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number SC16IS741
Other Names 935290736118
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261666-SC16IS741IPW,118
Ultra Librarian 3D Model Ultra Librarian SC16IS741IPW,118 CAD Model

Description

Product Overview: SC16IS741IPW,118

The SC16IS741IPW,118 is a cutting-edge single-channel UART (Universal Asynchronous Receiver/Transmitter) with an I2C-bus/SPI interface, produced by the renowned semiconductor manufacturer, NXP Semiconductors. This versatile integrated circuit is designed to add an extra UART to microcontroller-based systems, which significantly extends the serial communication capabilities without requiring significant changes to the existing hardware.

Key Features:

  • Interface Flexibility: The device supports both I2C and SPI interfaces, allowing designers to choose the most suitable communication protocol for their application.
  • High Performance: With a UART data transfer rate of up to 5 Mbps, the SC16IS741IPW,118 ensures high-speed data communication for efficient system performance.
  • Enhanced Functionality: It comes with a 64-byte FIFO (First In First Out) buffer for both the transmitter and receiver, which helps to reduce the overhead of CPU data management.
  • Programmable Baud Rate: The baud rate generator can be programmed to generate a wide range of baud rates to accommodate various communication standards.
  • Low Power Consumption: The device is designed for low-power operation, making it ideal for battery-powered and portable applications.
  • Auto Hardware Flow Control: The SC16IS741IPW,118 supports hardware flow control with automatic Xon/Xoff in hardware.

Applications:

The SC16IS741IPW,118 is suitable for a broad range of applications, including:

  • Industrial control
  • Point of Sale (POS) systems
  • Gaming machines
  • Medical equipment
  • Automotive infotainment systems

Package and Quality:

Encased in a TSSOP16 package, the SC16IS741IPW,118 is designed to meet the demands of compact and space-constrained applications. NXP's commitment to quality ensures that this product meets the highest standards of reliability and performance.

Conclusion:

Whether you're developing a sophisticated industrial system or a high-speed communication device, the SC16IS741IPW,118 from NXP provides a reliable and efficient solution for expanding UART functionalities. Its small footprint, combined with its low power consumption and high data rate capabilities, make it an excellent choice for designers looking to enhance their systems with additional serial communication interfaces.

You May Also Be Interested in

Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Maxim Integrated
Lowest to $10.0855
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess