EN
  • EN
  • DE

SDCE906W

Part No SDCE906W
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836997-SDCE906W
Ultra Librarian 3D Model Ultra Librarian SDCE906W CAD Model

Description

Introducing the Texas Instruments SDCE906W

The Texas Instruments SDCE906W is a state-of-the-art integrated circuit designed to meet the rigorous demands of modern electronic systems. This advanced product offers a seamless blend of performance, power efficiency, and reliability, making it an ideal choice for a wide range of applications.

Key Features

  • High Precision: The SDCE906W delivers exceptional accuracy and stability, ensuring your electronic systems perform optimally under varying conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Robust Design: Built to withstand harsh environments, the SDCE906W is resilient against temperature variations and other challenging operational conditions.
  • Integration: The compact form factor and integration features of the SDCE906W allow for a simplified design process, reducing time-to-market for your products.

Applications

The versatility of the SDCE906W makes it an excellent choice for a broad array of applications, including:

  • Industrial systems
  • Consumer electronics
  • Automotive components
  • Communication devices
  • Medical equipment

Technical Specifications

The SDCE906W boasts an impressive set of technical specifications that cater to the needs of advanced electronic systems:

  • Operating Voltage Range: (insert specific range)
  • Temperature Range: (insert specific range)
  • Package Type: (insert package information)
  • Interface Options: (insert interface information)

Quality and Support

Texas Instruments is committed to delivering high-quality products and comprehensive support. The SDCE906W is backed by extensive documentation, a knowledgeable support team, and a robust community of developers and engineers.

Choose the Texas Instruments SDCE906W for your next project and experience the perfect blend of performance and reliability.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess