EN
  • EN
  • DE

SC16C852IBS,128

Part No SC16C852IBS,128
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 32HVQFN / UART 2-CH 128byte FIFO 2.5V/3.3V 32-Pin HVQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS485
Data Rate (Maximum) 5Mbps
Operating Supply Voltage 2.5 V ~ 3.3 V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-HVQFN (5x5)
Win Source Part Number 793940-SC16C852IBS,128
Popularity Medium
Supply and Demand Status Limited
Family Name SC16C852
Introduction Date August 18, 2009
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SC16C852IBS,128 CAD Model

Description

Product Overview: SC16C852IBS,128 by NXP Semiconductors

The SC16C852IBS,128 is a state-of-the-art dual universal asynchronous receiver-transmitter (UART) chip brought to you by NXP Semiconductors, a leader in the technology space. This integrated circuit is designed to provide a flexible, high-performance solution for serial communication in a variety of applications.

Key Features

  • Dual Channel: The device features two independent UART channels, allowing for simultaneous communication over two serial interfaces.
  • Enhanced Data Rates: With baud rates up to 5 Mbps, the SC16C852IBS,128 offers high-speed data transfer capabilities, making it ideal for applications that require fast data throughput.
  • Large FIFOs: Equipped with 128-byte transmit and receive FIFOs per channel, the device can handle high data loads and reduce the risk of data overrun.
  • Programmable: The UART includes programmable Xon/Xoff flow control, offering flexibility to accommodate various communication protocols and requirements.
  • Low Voltage Operation: Operating at a voltage range of 2.3V to 3.6V, the SC16C852IBS,128 is designed for low-power consumption, which is crucial for battery-powered or energy-sensitive systems.
  • Advanced Features: It comes with additional features such as infrared data association (IrDA) encoding and decoding, making it suitable for wireless communication applications.

Applications

The versatility of the SC16C852IBS,128 allows it to be used in a wide array of applications, including but not limited to:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Networking equipment
  • Telecommunication systems
  • Automotive diagnostics and infotainment systems

Quality and Reliability

NXP Semiconductors is renowned for their commitment to quality, and the SC16C852IBS,128 is no exception. Built to meet or exceed industry standards, this product is designed for robust performance and reliability in demanding environments.

If you're looking for a high-performance UART solution that can keep pace with your advanced serial communication needs, the SC16C852IBS,128 from NXP Semiconductors is an exceptional choice. Its feature-rich design and reliable performance make it an indispensable component for any system requiring serial connectivity.

You May Also Be Interested in

Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 277 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess