EN
  • EN
  • DE

RB706W-40TL

Part No RB706W-40TL
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description 40V, 30MA, SOT-416, SCHOTTKY BAR  /  Diode Array 1 Pair Series Connection Schottky 40 V 30mA Surface Mount SC-75, SOT-416
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Rohm Semiconductor
Package Tape & Reel
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) (per Diode) 30mA
Voltage - Forward (Vf) (Max) @ If 370 mV @ 1 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 1 µA @ 10 V
Operating Temperature - Junction 125°C
Mounting SMD (SMT)
Package / Case SC-75, SOT-416
Supplier Device Package EMD3
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Names 846-RB706W-40TLTR,846-RB706W-40TLDKR,846-RB706W-40TLCT
Standard Package 3,000
Win Source Part Number 970172-RB706W-40TL
Ultra Librarian 3D Model Ultra Librarian RB706W-40TL CAD Model

Description

The RB706W-40TL is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It is designed for applications requiring fast switching speed, low forward voltage drop, and high efficiency. It is commonly used in a variety of electronic circuits for rectification, reverse polarity protection, and voltage clamping.

Applications

  • DC-DC Converters: Improving efficiency in DC-DC converters by minimizing forward voltage drop and switching losses.
  • Reverse Polarity Protection: Protecting sensitive circuits from damage caused by reverse polarity connections.
  • LED Lighting: Used in LED lighting circuits for efficient power management and protection.
  • Solar Power Systems: Employed in solar power systems for efficient rectification of solar energy.
  • Portable Electronics: Utilizing in portable electronic devices for efficient power management and extended battery life.

Features

  • Low Forward Voltage Drop: Minimizes power loss and enhances overall efficiency.
  • Fast Switching Speed: Facilitates high-frequency operation with minimal switching losses.
  • Compact Package: Offered in a small surface-mount package, allowing for high-density circuit designs.
  • High Surge Current Capability: Capable of withstanding high surge currents without degradation.
  • Pb-Free and RoHS Compliant: Compliant with environmental regulations for lead-free and RoHS compliance.

Benefits

  • Enhanced Efficiency: Low forward voltage drop reduces power consumption and improves efficiency.
  • Faster Switching: High-speed switching characteristics enable operation at higher frequencies.
  • Compact Design: Small package size allows for space-saving designs on PCBs.
  • Reliable Protection: Provides reliable protection against reverse polarity and voltage surges.
  • Environmentally Friendly: Complies with environmental standards, making it suitable for green electronics.

Additional Details

The RB706W-40TL has a specified maximum repetitive reverse voltage and a forward current rating. It is designed to operate within a specific temperature range. Refer to the datasheet for comprehensive specifications, including voltage and current ratings, thermal characteristics, and package dimensions. The Schottky diode's characteristics make it ideal for applications where minimizing power loss and maximizing efficiency are crucial considerations.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,040+ $0.0557 $57.9280
2,530+ $0.0457 $115.6210
3,910+ $0.0444 $173.6040
5,395+ $0.0429 $231.4455
6,965+ $0.0415 $289.0475
9,320+ $0.0372 $346.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,195 pieces
MOQ: 1040 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess