EN
  • EN
  • DE

SC16C754BIA68,529

Part No SC16C754BIA68,529
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD 64BYTE 68PLCC / UART IC 4, QUART Channel 64 Byte 68-PLCC (24.18x24.18)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.18x24.18)
Base Product Number SC16C754
Other Names 935274938529,SC16C754BIA68-S,SC16C754BIA68-S
Standard Package 72
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260659-SC16C754BIA68,529
Ultra Librarian 3D Model Ultra Librarian SC16C754BIA68,529 CAD Model

Description

The SC16C754BIA68,529 is a high-performance quad Universal Asynchronous Receiver/Transmitter (UART) produced by NXP Semiconductors. This integrated circuit is designed to efficiently handle serial communication in complex systems, providing four independent UART channels in a single package. It is especially suitable for applications where space is at a premium and multiple UARTs are required.

Key Features

  • Multiple Channels: Equipped with four UART channels, this device allows for simultaneous serial data processing across multiple interfaces.
  • High Data Throughput: Each UART is capable of baud rates up to 5 Mbps, making the SC16C754BIA68,529 ideal for high-speed data transmission applications.
  • Enhanced Functionality: The device includes 64-byte FIFOs for each transmit and receive channel, reducing CPU overhead and improving system efficiency.
  • Flexible Clocking Options: It supports a wide range of external clock inputs, which provides versatility in system design and integration.
  • Programmable Parameters: Users can set various parameters such as data format, parity, and hardware flow control to meet specific communication requirements.
  • Low Power Consumption: The SC16C754BIA68,529 operates with a low power consumption, making it suitable for power-sensitive applications.

Applications

The SC16C754BIA68,529 is an ideal component for a variety of applications that require reliable and efficient serial communication. These include:

  • Industrial control systems
  • Networking equipment
  • Point of Sale (POS) terminals
  • Data acquisition systems
  • Automotive diagnostics
  • Telecommunications infrastructure

Package and Quality

The device comes in a 68-LQFP (Low Profile Quad Flat Package), which ensures a compact footprint on the PCB. It is also compliant with industrial quality standards, offering robust performance for critical applications.

Conclusion

The SC16C754BIA68,529 from NXP is a versatile and efficient solution for implementing multiple UART interfaces in a single chip. Its high-speed capabilities, large FIFOs, and low power consumption make it an excellent choice for a wide range of applications in various industries.

You May Also Be Interested in

Sipex Corporation
UART IC Channel
Lowest to $1.0400
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
MaxLinear Inc
IC DUART PCI BUS 3.3V/5V 100TQFP / UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
Lowest to $126.2126
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC / UART IC 2, DUART Channel RS232, RS422 16 Byte 44-PLCC (16.59x16.59)
Need more? Email Us
NXP / Nexperia
UART IC 1, UART Channel 28-PLCC (11.48x11.48)
Lowest to $334.2857

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess