EN
  • EN
  • DE

HMT151R7AFP4C-H9

Part No HMT151R7AFP4C-H9
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 2Rx4 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949484-HMT151R7AFP4C-H9
Series *
Ultra Librarian 3D Model Ultra Librarian HMT151R7AFP4C-H9 CAD Model

Description

The Hynix HMT151R7AFP4C-H9 is a 4GB DDR3 ECC Registered memory module. This module is designed for use in servers and workstations that require high performance and stability. It provides a reliable solution for demanding applications and workloads.

Applications

  • Servers
  • Workstations
  • High-performance computing
  • Virtualization environments

Features

  • 4GB capacity
  • DDR3 technology
  • ECC Registered (RDIMM)
  • PC3-10600R (1333MHz) speed
  • 240-Pin DIMM
  • 1.5V voltage

Benefits

  • Increased system stability due to ECC (Error Correcting Code) which detects and corrects memory errors.
  • Improved performance with DDR3 technology, enabling faster data transfer rates compared to older memory types.
  • Higher memory capacity allows for running more applications simultaneously and handling larger datasets.
  • Reliable operation in demanding server and workstation environments.
  • Reduced downtime and data corruption due to memory errors.

Additional Details

This module operates at a voltage of 1.5V. The Registered aspect adds a register between the DRAM modules and the system's memory controller, reducing the load on the memory controller and allowing for greater stability, especially when using multiple modules. This results in improved overall system performance and reliability. The HMT151R7AFP4C-H9 is built with high-quality components and undergoes rigorous testing to ensure compatibility and stability. It is a suitable choice for mission-critical applications.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess