EN
  • EN
  • DE
  • IT

DAC888AX/883C

Part No DAC888AX/883C
Manufacturer Analog Devices Inc.
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1218533-DAC888AX/883C
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC888AX/883C CAD Model

Description

Introducing the DAC888AX/883C Precision DAC from Analog Devices Inc.

The DAC888AX/883C is a high-performance digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-precision analog technology. This product is tailored for applications that demand the utmost accuracy and reliability in the conversion of digital signals to analog form.

Key Features

  • High Resolution: The DAC888AX/883C offers a remarkable 16-bit resolution, ensuring fine granularity and precision in the analog signals it produces.
  • Monolithic Construction: As a monolithic DAC, this device guarantees high reliability and stability across various operational conditions.
  • Low Power Consumption: Engineered for efficiency, it consumes minimal power, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: Certified to perform over a broad temperature range, this DAC is ideal for use in harsh environments.

Performance Specifications

The DAC888AX/883C boasts an impressive set of specifications that make it stand out in its class. It features a fast settling time, low glitch energy, and a stable full-scale error and zero-scale error performance over time. These characteristics make it an excellent choice for high-end instrumentation, precision controls, and military-specification applications where consistent and reliable performance is crucial.

Applications

With its robust design and high accuracy, the DAC888AX/883C is well-suited for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Precision Data Acquisition Systems
  • Industrial Control Systems
  • Military and Aerospace Electronics
  • High-End Audio Equipment

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The DAC888AX/883C is no exception, as it comes with the assurance of rigorous testing and compliance with military specifications (883C). This level of attention to detail ensures that customers receive a product that not only performs exceptionally well but also maintains that performance over an extended operational lifespan.

For those seeking a DAC that offers precision, durability, and reliability, the DAC888AX/883C from Analog Devices Inc. is an optimal choice that stands the test of time and the rigors of demanding applications.

You May Also Be Interested in

Asahi Kasei Microsystems
Lowest to $1.0429
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Cherry Semiconductor Corporation
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Conexant Systems
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess