EN
  • EN
  • DE

SC16C652BIB48,157

Part No SC16C652BIB48,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description UART IC 2, DUART CHANNEL 32 BYTE / UART IC 2, DUART Channel 32 Byte 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Bulk
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 32 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number SC16
Other Names SC16C652BIB48,935274409157,2832-SC16C652BIB48,157,SC16C652BIB48
Standard Package 1
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260773-SC16C652BIB48,157
Ultra Librarian 3D Model Ultra Librarian SC16C652BIB48,157 CAD Model

Description

NXP SC16C652BIB48,157 Dual UART with I²C-bus/SPI Interface

The NXP SC16C652BIB48,157 is a dual Universal Asynchronous Receiver/Transmitter (UART) IC that offers enhanced performance in serial communication with minimal intervention from the host processor. This device is particularly suitable for applications requiring multiple UART interfaces, and it operates efficiently in environments with high data throughput needs.

One of the key features of the SC16C652BIB48,157 is its compatibility with the I²C-bus and SPI interfaces, which allows for flexible integration into various system designs. The chip supports a wide range of data formats and baud rates, making it a versatile solution for serial data communication in complex embedded systems.

Features:

  • Dual UART Channels: This feature provides two independent UART channels in a single chip, saving space and simplifying design in multi-serial communication applications.
  • I²C-bus/SPI Interface: The device can be interfaced with a microcontroller via the I²C-bus or SPI, providing flexibility in the choice of serial communication protocols.
  • Programmable Baud Rate: The SC16C652BIB48,157 supports a wide range of programmable baud rates, allowing it to be used for various applications requiring different data speeds.
  • 64-byte FIFO: Each UART channel is equipped with a 64-byte FIFO (First In, First Out) buffer, which helps to reduce the overhead on the CPU and improve system efficiency in data handling.
  • Auto Hardware/Software Flow Control: The device supports automatic hardware and software flow control, ensuring smooth data flow and preventing data loss during high-speed transmission.
  • Low Power Consumption: Designed for power-sensitive applications, the SC16C652BIB48,157 operates with low power consumption, making it an ideal choice for portable and battery-operated devices.
  • Wide Operating Voltage Range: It can operate across a wide voltage range, accommodating various power supply specifications.

Overall, the NXP SC16C652BIB48,157 is a robust and reliable dual UART solution that enhances serial communication capabilities while maintaining efficient data processing and low power consumption. Its advanced features make it an excellent choice for industrial control systems, point-of-sale terminals, and networking equipment that require high-speed data exchange and serial connectivity.

You May Also Be Interested in

Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,494 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess