EN
  • EN
  • DE

SC16C650BIBS,128

Part No SC16C650BIBS,128
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 32-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 32 Byte
Data Rate (Max) 3Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 32-HVQFN (5x5)
Win Source Part Number 1094716-SC16C650BIBS,128
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C650BIBS,128 CAD Model

Description

The NXP SC16C650BIBS,128 is a cutting-edge UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit designed to facilitate serial communication in a wide array of computing and embedded systems. This particular model from NXP's renowned interface product line is notable for its advanced features and robust performance that cater to the needs of modern electronic applications.

Key Features

  • Enhanced Data Rate: The SC16C650BIBS,128 supports baud rates up to 5 Mbps, which is significantly higher than traditional UARTs, making it suitable for high-speed data transfer applications.
  • Deep FIFOs: Equipped with 64-byte FIFOs for both transmission and reception, this device ensures smooth data flow and reduced processor overhead, enhancing system efficiency.
  • Auto Hardware/Software Flow Control: It includes automatic flow control capabilities using either hardware (CTS/RTS) or software (XON/XOFF) protocols, thus preventing data loss during high-speed communications.
  • Programmable Baud Rate Generator: The SC16C650BIBS,128 allows precise selection of baud rates, which can be programmed to meet the requirements of various communication standards.
  • Infrared Data Association (IrDA) Encoder/Decoder: With built-in support for IrDA specifications, this IC is capable of handling infrared data communication for wireless connectivity.
  • Multiple Package Options: The device is available in different package options, including the space-saving HVQFN32, providing flexibility in hardware design.

Applications

The NXP SC16C650BIBS,128 is highly versatile and can be employed in a range of applications, such as:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Networking equipment
  • Consumer electronics
  • Automotive infotainment systems

Technical Specifications

With a supply voltage ranging from 2.3V to 3.6V, the SC16C650BIBS,128 operates efficiently across various power environments. Its industrial temperature range from -40°C to +85°C ensures reliability under extreme conditions, making it a robust choice for critical applications.

The SC16C650BIBS,128 from NXP is an excellent choice for designers looking for a high-performance UART interface IC that provides advanced features and flexibility to meet the rigorous demands of contemporary electronic systems.

You May Also Be Interested in

MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3049 $57.9147
8+ $15.8401 $126.7208
12+ $15.3450 $184.1400
16+ $14.8500 $237.6000
21+ $14.3550 $301.4550
27+ $12.8699 $347.4873
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess