EN
  • EN
  • DE

SC16C554DBIB64,128

Part No SC16C554DBIB64,128
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD W/FIFO 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 122361-SC16C554DBIB64,128
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C554DBIB64,128 CAD Model

Description

The NXP SC16C554DBIB64,128 is a robust UART (Universal Asynchronous Receiver/Transmitter) Interface Integrated Circuit designed for applications requiring serial communication. This powerful IC is part of NXP's SC16C550 series, which is known for its high performance and reliability in serial data communication tasks.

Key Features:

  • Quad UART Channels: The device contains four independent UART channels, which significantly increases the efficiency of systems requiring multiple serial interfaces.
  • Large FIFO Buffers: Each UART is equipped with a 64-byte FIFO (First In, First Out) buffer to enhance data throughput and reduce CPU overhead, making it ideal for high-speed serial applications.
  • Baud Rate Generation: The SC16C554DBIB64,128 can generate a wide range of baud rates, providing flexibility for various communication protocols.
  • Modem Control Functions: With integrated modem control functions, this IC can easily interface with and manage modem operations, which is essential for telecommunication systems.
  • Programmable Character Lengths: It supports 5-, 6-, 7-, or 8-bit character lengths, allowing customization based on specific data format requirements.
  • Industrial Temperature Range: The device operates reliably over an industrial temperature range, making it suitable for use in harsh environments.
  • Low Power Consumption: Its low power consumption makes it an excellent choice for power-sensitive applications.

Applications:

The NXP SC16C554DBIB64,128 is versatile and can be used in a wide array of applications, including but not limited to industrial control systems, factory automation, point-of-sale systems, and networking equipment. Its ability to handle multiple communication channels simultaneously makes it an invaluable component for systems that require robust serial data exchange.

Package and Quality:

This IC is available in a 64-LQFP (Low-Profile Quad Flat Package) which ensures a compact footprint on the PCB while offering excellent thermal performance. NXP's commitment to quality means that the SC16C554DBIB64,128 is manufactured to the highest standards, ensuring reliable operation in your critical applications.

You May Also Be Interested in

National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess