EN
  • EN
  • DE

SC16C2550BIBS,128

Part No SC16C2550BIBS,128
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 32-HVQFN / UART IC 2, DUART Channel 16 Byte 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number SC16
Other Names 935280309128,SC16C2550BIBS-F,SC16C2550BIBS-F
Standard Package 6,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260751-SC16C2550BIBS,128
Ultra Librarian 3D Model Ultra Librarian SC16C2550BIBS,128 CAD Model

Description

Product Overview: SC16C2550BIBS,128 Dual UART IC from NXP

The SC16C2550BIBS,128 is a high-performance dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit from NXP Semiconductors. This robust component is designed to facilitate serial communication in a wide range of computing and communication applications. It provides an efficient interface between the microprocessor and the serial communication channel, enhancing data transmission reliability and speed.

Key Features

  • Dual Channel: The device includes two independent UART channels, each with its own set of registers and FIFOs, allowing for simultaneous serial operations.
  • FIFO Buffers: Equipped with 16-byte transmit and receive FIFOs, the SC16C2550BIBS,128 minimizes the overhead of data transfer and improves system efficiency by reducing the number of interrupts presented to the microprocessor.
  • Programmable Baud Rate: The baud rate generator is programmable and can support a wide range of data transfer speeds, ensuring compatibility with various communication standards.
  • Flexible Character Formatting: It supports 5-, 6-, 7-, or 8-bit characters, 1, 1.5, or 2 stop bits, and even or odd parity for versatile data framing to match specific communication protocols.
  • Modem Control: The device provides full modem control capability and a complete set of modem status signals for comprehensive serial communication management.
  • Industrial Temperature Range: The SC16C2550BIBS,128 operates over an industrial temperature range, making it suitable for use in harsh environments.

Applications

The dual UART is commonly used in applications that require reliable, high-speed serial data exchange. These include, but are not limited to:

  • Factory automation and industrial control systems
  • Point of Sale (POS) terminals
  • Networking equipment such as routers and switches
  • Computer peripheral interfacing, including printers and scanners

Package and Quality

The SC16C2550BIBS,128 is offered in a 48-pin LQFP (Low-profile Quad Flat Package) that provides space-saving advantages and is suitable for surface-mount technology (SMT). NXP's commitment to quality ensures that this dual UART IC meets stringent industry standards for reliability and performance.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess