EN
  • EN
  • DE

SC111294MDWER

Part No SC111294MDWER
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description SC111294MDWER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
Base Product Number SC11
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 994533-SC111294MDWER
Ultra Librarian 3D Model Ultra Librarian SC111294MDWER CAD Model

Description

The NXP SC111294MDWER microcontroller is a highly integrated and sophisticated piece of technology designed for advanced embedded applications. This powerful microcontroller is part of NXP's renowned product line, known for its reliability, performance, and versatility across various industries.

Key Features:

  • Core: At the heart of the SC111294MDWER is a robust core that ensures smooth and efficient processing of instructions, making it ideal for time-sensitive tasks and complex computations.
  • Memory: Equipped with ample memory, this microcontroller provides sufficient space for program storage and data management, allowing for sophisticated applications and systems to run without a hitch.
  • Connectivity: With a range of connectivity options, the SC111294MDWER can easily communicate with other devices and systems, facilitating the development of interconnected networks for IoT and other modern applications.
  • Power Efficiency: Designed with power efficiency in mind, this microcontroller helps in reducing the overall power consumption of the system it is integrated into, making it an excellent choice for battery-powered or energy-conscious applications.
  • Security: Security is a top priority for NXP, and the SC111294MDWER comes with advanced security features to protect your system against unauthorized access and ensure the integrity of your data.
  • Package: The SC111294MDWER is available in a compact package that allows for easy integration into a wide range of products without compromising on performance or functionality.

Applications:

The versatility of the NXP SC111294MDWER makes it suitable for a wide array of applications such as:

  • Automotive systems
  • Industrial control
  • Smart home devices
  • Consumer electronics
  • Healthcare equipment
  • Internet of Things (IoT) devices

The NXP SC111294MDWER microcontroller is a testament to NXP's commitment to providing cutting-edge technology that empowers developers to create innovative and reliable solutions for the ever-evolving demands of the tech world.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess