EN
  • EN
  • DE

SBF1001HL/A

Part No SBF1001HL/A
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091337-SBF1001HL/A
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBF1001HL/A CAD Model

Description

The NXP SBF1001HL/A is a cutting-edge semiconductor product designed for high-performance applications in various industries. This versatile component is part of NXP's extensive portfolio, which is renowned for its reliability, efficiency, and innovative technology. The SBF1001HL/A is ideal for designers and engineers looking to enhance their systems with a robust and capable semiconductor solution.

Key Features

  • High Integration: The SBF1001HL/A incorporates advanced features and multiple functions into a single chip, reducing the need for additional components and simplifying design architecture.
  • Energy Efficiency: With its focus on low-power operation, the SBF1001HL/A is designed to maximize energy efficiency, making it suitable for battery-operated devices and applications with stringent power requirements.
  • Robust Performance: Engineered to deliver reliable performance under various conditions, this product can withstand the demands of high-stress environments, ensuring consistent operation and longevity.
  • Advanced Technology: Utilizing NXP's industry-leading semiconductor technology, the SBF1001HL/A offers superior processing capabilities, faster data handling, and improved overall performance.

Applications

The versatility of the NXP SBF1001HL/A allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive systems, including advanced driver-assistance systems (ADAS) and infotainment
  • Industrial automation, providing the computational power needed for complex control systems
  • Consumer electronics, enhancing the user experience in devices such as smartphones, tablets, and wearables
  • Communication infrastructure, improving data throughput and reliability in networking equipment

Quality and Support

NXP is committed to delivering high-quality products, and the SBF1001HL/A is no exception. It undergoes rigorous testing and quality assurance processes to meet the highest industry standards. Additionally, NXP provides comprehensive technical support and documentation, ensuring that customers can fully leverage the capabilities of the SBF1001HL/A in their products and solutions.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess