EN
  • EN
  • DE

SAF7113H/V1,518

Part No SAF7113H/V1,518
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components
Description IC VIDEO INPUT PROC 9BIT 44QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Type Video Processor
Applications AGP Cards, PCMCIA, Video Phones
Mounting Style SMD
Manufacturer Package 44-QFP
Supplier Device Package 44-PQFP
Family Part Number SAF7113
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Win Source Part Number 312460-SAF7113H/V1,518
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAF7113H/V1,518 CAD Model

Description

The NXP SAF7113H/V1,518 is a high-performance, multifunctional video decoder that is an integral part of modern multimedia and automotive applications. Designed by NXP Semiconductors, a leader in the industry, this chip is engineered to convert analog video signals into digital form, enabling seamless integration with digital processing units.

Key Features

  • Advanced Decoding: The SAF7113H/V1,518 supports multiple analog video formats including NTSC, PAL, and SECAM. This versatility makes it suitable for a global market where different video standards are in use.
  • High-Quality Video: It features a 9-bit ADC with 2D comb filtering, which ensures that the video output is of high clarity with minimized artifacts and cross-color interference.
  • Integrated Filters: The built-in filters help in reducing noise and improving image quality, providing a cleaner and more stable video signal.
  • Programmable Outputs: The device offers programmable output modes for flexibility in various applications, including ITU-R BT.656 compatible output formats.

Applications

The NXP SAF7113H/V1,518 is ideal for a range of applications that require reliable video decoding. It is commonly used in:

  • Automotive infotainment systems
  • Security and surveillance cameras
  • Video capture cards
  • Television sets and set-top boxes
  • Personal video recorders (PVRs)

Technical Specifications

The SAF7113H/V1,518 operates over a wide temperature range and comes in a small-footprint package, making it suitable for space-constrained applications. It requires a single 3.3V power supply for operation and provides low power consumption, which is critical for portable and automotive applications where energy efficiency is paramount.

Conclusion

The NXP SAF7113H/V1,518 video decoder is a robust solution for any application that requires high-quality video decoding from analog to digital format. Its advanced features and support for multiple video standards make it a versatile and indispensable component in the multimedia and automotive industries.

You May Also Be Interested in

Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2938 $69.1752
9+ $14.1903 $127.7127
13+ $13.7468 $178.7084
18+ $13.3033 $239.4594
23+ $12.8598 $295.7754
31+ $11.5292 $357.4052
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,710 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess