EN
  • EN
  • DE

SAF3561HV/V1100,55

Part No SAF3561HV/V1100,55
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description Terrestrial digital radio processor, HLQFP144, Active
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090935-SAF3561HV/V1100,55
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAF3561HV/V1100,55 CAD Model

Description

The SAF3561HV/V1100,55 is a cutting-edge triple radio co-processor designed and manufactured by NXP Semiconductors, a global leader in automotive and secure connectivity solutions. This highly integrated device is engineered to meet the demanding requirements of advanced car infotainment systems, offering exceptional performance and versatility.

Key Features

  • Triple Radio Solution: The device integrates three radio processing units in one chip, supporting AM/FM, DAB (Digital Audio Broadcasting), and DRM (Digital Radio Mondiale) standards. This allows for seamless reception and processing of different radio signals, ensuring a broad range of broadcasting options for the end-user.
  • High-Quality Sound: With advanced digital signal processing (DSP) capabilities, the SAF3561HV/V1100,55 delivers high-fidelity audio quality, providing listeners with a crystal-clear sound experience.
  • Flexible Interface Options: The co-processor is equipped with multiple interface options, including I²C, SPI, and UART, allowing for easy integration with a variety of host processors and systems.
  • Low Power Consumption: Designed with power efficiency in mind, the SAF3561HV/V1100,55 minimizes energy usage, making it ideal for automotive applications where power conservation is crucial.
  • Robust Design: The device is built to withstand the harsh conditions of the automotive environment, featuring a wide operating temperature range and resistance to vibrations and shocks.

Applications

The SAF3561HV/V1100,55 is primarily utilized in the automotive industry, particularly in the development of infotainment and telematics systems. Its robust design and advanced radio processing capabilities make it an excellent choice for car manufacturers and suppliers looking to enhance the in-vehicle multimedia experience.

Technical Specifications

  • Product: Triple Radio Co-Processor
  • Part Number: SAF3561HV/V1100,55
  • Manufacturer: NXP Semiconductors
  • Radio Standards Supported: AM/FM, DAB, DRM
  • Interfaces: I²C, SPI, UART
  • Temperature Range: Automotive grade
  • Package: Robust and compact design suitable for automotive applications

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess